location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-fq1026tu Intel® Core™ i7 i7-1065G7 حاسوب محمول 39,6 سم (15.6") HD كامل 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 10 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-fq1026tu
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8WD82PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721035486 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2967
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15s-fq1026tu Intel® Core™ i7 i7-1065G7 حاسوب محمول 39,6 سم (15.6") HD كامل 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 10 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي فضة
  • - Intel® Core™ i7 i7-1065G7 1,3 جيغاهرتز نوى المعالجات: 4
  • - 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل IPS إضاءة خلفية LED حصيرة 16:9
  • - 8 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 8 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت
  • - Intel® Iris™ Plus Graphics
  • - Wi-Fi 5 (802.11ac) بلوتوث 5.0
  • - ليثيوم أيون 41 واط ساعي 10,75 ساعة 45 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
سطح الشاشة
حصيرة
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
10th gen Intel® Core™ i7
طراز المعالج *
i7-1065G7
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
3,9 جيغاهرتز
ترددات المعالج *
1,3 جيغاهرتز
معدل ناقل النظام
4 جيغا/ثا
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
BGA 1526
طباعة المعالج بالحفر
10 نانومتر
أنماط عمل المعالج
64-بيت
قوة التصميم الحراري (TDP)
15 عرض
تردد نقطة تصميم حرارية TDP قابل للرفع
1,5 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للرفع
25 عرض
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
1 جيغاهرتز
درجة حرارة النواة
100 درجة مئوية
نسخة فتحات PCI سريعة
3.0
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2666 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
مداخل الذاكرة
1x SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المدمج *
Intel® Iris™ Plus Graphics
تردد قاعدة موائم رسوميات على اللوحة
300 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x8A52
الصوت
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Realtec RTL8822CE
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
5.0
ميراكاست
Yes
مداخل معددة، مخارج متعددة
Yes
نوع MIMO
Multi User MIMO
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4b
منفذ سماعة/ميكروفون مزدوج
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
ميزات خاصة المعالج
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية انتل® كويك سينك فيديو
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
50 x 25 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2, AVX 2.0, AVX-512
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
196597
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي سابورت أسيستانت
Yes
كاميرا أمامية إتش بي
HP TrueVision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
10,75 ساعة
وزن البطارية
210 غرام
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
358,5 ملم
العمق
242 ملم
الارتفاع
17,9 ملم
الوزن *
1,69 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
520 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
2,21 كيلو غرام