location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-1042nb AMD Ryzen™ 7 7700X 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-1042nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Z0Q4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498546995 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2920
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 02 Feb 2025 12:31:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 40L GT21-1042nb AMD Ryzen™ 7 7700X 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب جهاز الحاسوب الشخصي أسود 600 عرض
  • - AMD Ryzen™ 7 7700X 4,5 جيغاهرتز نوى المعالجات: 8
  • - 16 جيغابايت DDR5-SDRAM 5200 ميجا هرتز 2 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - NVIDIA GeForce RTX 4070 SUPER 12 جيغابايت AMD Radeon Graphics
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - Windows 11 Home
أكثر>>>
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 7
جيل المعالج
AMD Ryzen 7000 Series
طراز المعالج *
7700X
نوى المعالجات
8
أسنان المعالج
16
تردد تعزيز المعالج
5,4 جيغاهرتز
ترددات المعالج *
4,5 جيغاهرتز
ذاكرة المعالج المخبئية
32 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
128 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
5200 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 4070 SUPER
ذاكرة موائم الرسوميات المكتومة
12 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6X
عدد موائمات الرسوميات المخفية
1
مصنع وحدة معالجة الرسومات المدمجة
AMD
طراز موائم الرسوميات المدمج *
AMD Radeon Graphics
عدد منافذ HDMI لموائم الرسوميات
1
عدد ديسبليبورتس لموائم الرسوميات
3
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
MediaTek
طراز كونترولر WLAN
RZ616
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
نسخة منفذ الشاشة
1.4a
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x4 PCI
1
فتحات PCI Express x16
1
تصميم
نوع الهيكل المعدني *
Tower
اسم اللون
Black, glass side panel, dark chrome logo
التنسيب المدعم
عمودي
نظام تبريد الماء
Yes
عدد أماكن 3.5"
2
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
أسود
إضاءة الذاكرة باللون الأحمر والأخضر والأزرق
Yes
سنة المقدمة
2023
أداء
تموضع السوق
اللعب
رقائق اللوحة الرئيسية
AMD B650
شكل موجة تيار المتناوب للوحة الاساسية
خزانة الحاسوب الصغرية (ATX)
نظام الصوت
DTS:X Ultra
قنوات مخرج الصوت
5.1 قنوات
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
اكستريم ميموري بروفايل من انتل®
Yes
مزايا خاصة بالعلامة التجارية
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة *
600 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
ترخيص 80 PLUS
80 PLUS Gold
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض *
204 ملم
العمق *
470 ملم
الارتفاع *
467 ملم
الوزن *
18,7 كيلو غرام
عرض التغليف
592 ملم
عمق التغليف
328 ملم
ارتفاع التغليف
582 ملم
وزن الحزمة
19,3 كيلو غرام
عرض
العرض مشمول *
No