أكثر>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Victus by HP TG02-1014nl PC Intel® Core™ i7 i7-13700F 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4060 Windows 11 Home Tower جهاز الحاسوب الشخصي أسود
العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-1014nl PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9B0C5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961220179

الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل


Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج:
3152
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على:
08 Mar 2024 04:02:08
The date of the most recent change of the data-sheet in Icecat's system
المعالج
صانع المعالج
*
Intel
فئة المعالج
*
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج
*
i7-13700F
نوى المعالجات
16
أسنان المعالج
24
تردد تعزيز المعالج
5,2 جيغاهرتز
نوى الأداء
8
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5,1 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
4,1 جيغاهرتز
التردد الأساسي لأداء للنواة
2,1 جيغاهرتز
التردد الأساسي الكفء للنواة
1,5 جيغاهرتز
ذاكرة المعالج المخبئية
30 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
قوة قاعدة المعالج
65 عرض
أقصى طاقة توربين
219 عرض
الذاكرة
الذاكرة الداخلية
*
16 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية
*
32 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC

غير صناعة الدارات السريعة Non-ECC

وسائط التخزين
سعة التخزين الاجمالية
*
1 تيرا بايت
وسائط التخزين
*
سواقة قرص ثابت
نوع محرك الأقراص الضوئية
*

عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe

عامل شكل SSD
M.2
الرسومات
بطاقة رسوميات ديسكريت
*

الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج
*

طراز موائم الرسوميات المخبأ
*
NVIDIA GeForce RTX 4060
ذاكرة موائم الرسوميات المكتومة
8 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
عدد موائمات الرسوميات المخفية
1
طراز موائم الرسوميات المدمج
*
غير متوفر
الشبكات
اتصال الشيكة المحلية LAN
*

معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi
*

معيار واي فاي
Wi-Fi 6 (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
طراز كونترولر WLAN
Realtek RTL8852BE
نوع الانتينا الهوائي
2x2
بلوتوث

اصدار البلوتوث
5.2
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0
*
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A
*
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C
*
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A
*
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI
*
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
عدد منافذ العرض
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال

الخط الخارج

الخط الداخل

منفذ سماعة/ميكروفون مزدوج

تصميم
نوع الهيكل المعدني
*
Tower
اسم اللون
Mica silver metal
الحجم
15 لتر (لترات)
التنسيب المدعم
عمودي
لون المنتج
*
أسود
سنة المقدمة
2023
أداء
تموضع السوق
اللعب
رقائق اللوحة الرئيسية
Intel H670
قنوات مخرج الصوت
5.1 قنوات
حماية كلمة المرور

نوع المنتج
*
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت
*
Windows 11 Home
انظمة التشغيل المتوافقة
McAfee LiveSafe; Dropbox
مزايا خاصة بالعلامة التجارية
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة
*
350 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
ترخيص 80 PLUS
80 PLUS Gold
الاستدامة
الامتثال للاستدامة

شهادات الاستدامة
EPEAT Gold
الوزن والأبعاد
العرض
*
155 ملم
العمق
*
297,3 ملم
الارتفاع
*
337 ملم
الوزن
*
6,31 كيلو غرام
عرض التغليف
499 ملم
عمق التغليف
400 ملم
ارتفاع التغليف
287 ملم
وزن الحزمة
8,64 كيلو غرام
محتوى التغليف
الفأرة مشمولة

توصيل الفأرة
سلكي
توصيل لوحة المفاتيح
سلكي