location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 16-f2008nb Intel® Core™ i7 i7-1360P هجين (2 في 1) 40,6 سم (16") Touchscreen UHD+ 32 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-f2008nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9B4R2EA
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1403
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 22:34:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre x360 16-f2008nb Intel® Core™ i7 i7-1360P هجين (2 في 1) 40,6 سم (16") Touchscreen UHD+ 32 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول هجين (2 في 1) يمكن تحويله (طوي) أسود
  • - Intel® Core™ i7 i7-1360P نوى المعالجات: 12
  • - الشاشات الحساسة التي تعمل باللمس 40,6 سم (16") UHD+ 3840 x 2400 بيكسل صمام ثنائي باعث للضوء عضوي إضاءة خلفية LED 16:10
  • - 32 جيغابايت DDR4-SDRAM 3200 ميجا هرتز
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel Arc A370M 4 جيغابايت Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 83 واط ساعي 15 ساعة 135 عرض
  • - Windows 11 Home
أكثر>>>
Design
اسم اللون
Nightfall black aluminum, pale brass accents
نوع المنتج *
هجين (2 في 1)
لون المنتج *
أسود
شكل الجهاز *
يمكن تحويله (طوي)
تموضع السوق
نوع أول
سنة المقدمة
2023
الاسم التجاري الأصلي
HP
Display
قطر الشاشة *
40,6 سم (16")
وضوح العرض *
3840 x 2400 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
UHD+
نوع اللوحة
صمام ثنائي باعث للضوء عضوي
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:10
نوع زجاج الشاشة
Corning Glass
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
سلسلة الألوان
100%
دعم HDR
Yes
تقنية المدى الديناميكي العالي (HDR)
High Dynamic Range (HDR) 500
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-1360P
نوى المعالجات
12
أسنان المعالج
16
تردد تعزيز المعالج
5 جيغاهرتز
نوى الأداء
4
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,7 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
قوة قاعدة المعالج
28 عرض
أقصى طاقة توربين
64 عرض
Memory
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
Storage
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
Graphics
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
Intel
طراز موائم الرسوميات المخبأ *
Intel Arc A370M
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
Audio
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
4
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
Camera
آلة تصوير أمامية
Yes
Camera
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
كاميرا بالأشعة تحت الحمراء
Yes
كاميرا للخصوصية
Yes
نوع الخصوصية
مغلاق الخصوصية
Network
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
Ports & interfaces
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية 4 منافذ الصاعقة
2
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
3
Performance
رقائق اللوحة الرئيسية
Intel SoC
بوصلة إلكترونية
Yes
مقياس تسارع
Yes
جيروسكوب
Yes
حساس درجة الحرارة
Yes
Keyboard
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
avondzwart
Software
نظام التشغيل المثبت *
Windows 11 Home
البرمجيات المرفقة
McAfee LiveSafe; Dropbox
Brand-specific features
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
مكبرات صوت رباعية HP
HP Smart AC Adapter
Yes
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP TrueVision 5MP
قسم HP
منزل
Battery
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
مدى حياة البطارية (القصوى)
15 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
Power
طاقة محول التيار المتردد
135 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
Security
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
Sustainability
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Gold
Weight & dimensions
العرض
358 ملم
العمق
245,3 ملم
الارتفاع
19,9 ملم
الوزن *
2,15 كيلو غرام
Packaging data
عرض التغليف
136 ملم
عمق التغليف
431 ملم
ارتفاع التغليف
330 ملم
وزن الحزمة
4,38 كيلو غرام
Packaging content
حقيبة مشمولة
Yes
قلم كتابة
No
Other features
عدد مكبرات الصوت
4
مجس اللون
Yes