location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cb0008nb Intel® Celeron® N4500 كرومبوك 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس HD كامل 4 جيغابايت LPDDR4x-SDRAM 64 جيغابايت eMMC Wi-Fi 5 (802.11ac) نظام كروم او اس فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-cb0008nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9E8X3EA
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 785
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 22:35:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook x360 14b-cb0008nb Intel® Celeron® N4500 كرومبوك 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس HD كامل 4 جيغابايت LPDDR4x-SDRAM 64 جيغابايت eMMC Wi-Fi 5 (802.11ac) نظام كروم او اس فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم كرومبوك يمكن تحويله (طوي) فضة
  • - Intel® Celeron® N4500 1,1 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 35,6 سم (14") HD كامل 1920 x 1080 بيكسل IPS
  • - 4 جيغابايت LPDDR4x-SDRAM 2933 ميجا هرتز
  • - 64 جيغابايت eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) بلوتوث 5.0
  • - ليثيوم بوليمر 47 واط ساعي 45 عرض
  • - نظام كروم او اس
أكثر>>>
تصميم
اسم اللون
Natural silver cover and keyboard frame, ash gray base
نوع المنتج *
كرومبوك
لون المنتج *
فضة
شكل الجهاز *
يمكن تحويله (طوي)
تموضع السوق
كل يوم
سنة المقدمة
2023
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
نوع اللوحة
IPS
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Celeron®
طراز المعالج *
N4500
نوى المعالجات
2
أسنان المعالج
2
تردد تعزيز المعالج
2,8 جيغاهرتز
ترددات المعالج *
1,1 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
LPDDR4x-SDRAM
سرعة ساعة الذاكرة
2933 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
64 جيغابايت
وسائط التخزين *
eMMC
ذاكرة فلاش
64 جيغابايت
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Realtec RTL8822CE
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
بلوتوث
Yes
اصدار البلوتوث
5.0
مداخل معددة، مخارج متعددة
Yes
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
2
طور USB Type-C DisplayPort Alternate
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
مقياس تسارع
Yes
جيروسكوب
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
noir ébène
برمجيات
نظام التشغيل المثبت *
نظام كروم او اس
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
2
استطاعة البطارية (واط ساعي) *
47 واط ساعي
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
190 غرام
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Gold
الوزن والأبعاد
العرض
326,3 ملم
العمق
219,6 ملم
الارتفاع
18,5 ملم
الوزن *
1,62 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
483 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
2,29 كيلو غرام
محتوى التغليف
قلم كتابة
No
مزايا أخرى
عدد مكبرات الصوت
2