أكثر>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP 22-df010wcn Intel® Celeron® J4025 54,6 سم (21.5") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 11 Home Wi-Fi 5 (802.11ac) أبيض
العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-df010wcn
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9EH56AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850689390

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج:
1690
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على:
09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
عرض
قطر الشاشة
*
54,6 سم (21.5")
وضوح العرض
*
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس
*

نوع HD
*
HD كامل
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان

سلسلة الألوان
72%
المعالج
صانع المعالج
*
Intel
فئة المعالج
*
Intel® Celeron®
طراز المعالج
*
J4025
نوى المعالجات
2
أسنان المعالج
2
تردد تعزيز المعالج
2,9 جيغاهرتز
ترددات المعالج
*
2 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
قوة التصميم الحراري (TDP)
10 عرض
نسخة فتحات PCI سريعة
2.0
مقبس المعالج
BGA 1090
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Gemini Lake Refresh
أقصى عدد من حارات PCI Express
6
معايرات PCI Express
1x4+1x2, 4x1, 2x1+1x2+1x2
درجة حرارة النواة
105 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
8 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM, LPDDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2400 ميجا هرتز
الذاكرة
الذاكرة الداخلية
*
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
1
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2400 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC

غير صناعة الدارات السريعة Non-ECC

وسائط التخزين
سعة التخزين الاجمالية
*
256 جيغابايت
وسائط التخزين
*
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe
NVMe

عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية
*

قارئ البطاقات مدمج

بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
طراز موائم الرسوميات المخبأ
*
غير متوفر
موائم الرسوميات المدمج
*

عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج
*
Intel® UHD Graphics 600
تردد قاعدة موائم رسوميات على اللوحة
250 ميجا هرتز
تردد انفجار موائم رسوميات على اللوحة
700 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
700 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
8 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
0x3185
عدد وحدات التنفيذ
12
الصوت
مكبرات الصوت مدمجة
*

عدد مكبرات الصوت
2
الطاقة المقدرة RMS
4 عرض
ميكروفون داخلي

آلة التصوير
آلة تصوير مدمجة
*

نوع كاميرا إتش دي
عالي الوضوح
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
*

معيار واي فاي
*
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
طراز كونترولر WLAN
Realtek RTL8821CE
نوع الانتينا الهوائي
1x1
اتصال الشيكة المحلية LAN
*

معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
*

اصدار البلوتوث
4.2
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0
*
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A
*
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI
*
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
منفذ سماعة/ميكروفون مزدوج

تصميم
اسم اللون
Snow white
لون المنتج
*
أبيض
فتحة قفل الكابل

نوع فتحة قفل الكابل
Kensington
بلد المنشأ
الصين
أداء
نوع المنتج
*
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
برمجيات
نظام التشغيل المثبت
*
Windows 11 Home
ميزات خاصة المعالج
تقنية الاستجابة الذكية

قنية انتل® تيربو بوست- إصدار

تقنية تعدد المسارات الفائق

تقنية حماية الهوية

تقنية انتل المضادة للسرقة

تقنية انتل سبيدستيب المعززة

تقنية انتل® كويك سينك فيديو

معايير التشفير المتقدمة

انتل VT-x مع جداول صفحات ممتد (EPT)

المفتاح الآمن

حماية نظام التشغيل

سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®

انتل 64

بيت تعطيل التنفيذ

حالات السكون

تقنيات المراقبة الحرارية

قياس رزمة المعالج
25 x 24 ملم
مجموعات التعليمات المدعمة
SSE4.2
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة

UART

تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)

تقنية الافتراضية من انتل®

معالج ARK ID
197307
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي سابورت أسيستانت

كاميرا أمامية إتش بي
HP TrueVision HD
قسم HP
منزل
برمجيات إتش بي المزودة
HP Audio Switch; HP Connection Optimizer
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
الوزن والأبعاد
العرض (مع المنصة)
490,3 ملم
العمق (مع المنصة)
204,5 ملم
الارتفاع (مع المنصة)
380,7 ملم
الوزن (مع الحامل)
5,7 كيلو غرام
العرض (بدون حامل)
490,3 ملم
العمق (بدون حامل)
204,5 ملم
الارتفاع (بدون حامل)
380,7 ملم
الوزن (بدون حامل)
5,7 كيلو غرام
الوزن
5,7 كيلو غرام
عرض التغليف
593 ملم
عمق التغليف
243 ملم
ارتفاع التغليف
478 ملم
وزن الحزمة
8,7 كيلو غرام
محتوى التغليف
الفأرة مشمولة

لوحة المفاتيح متضمنة

مزايا أخرى
تقنية إطار العرض
Micro-Edge
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
54,6 سم
جهاز تزويد الطاقة
65 عرض