location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cr1549nz Intel Core Ultra 7 155U 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Home Wi-Fi 6 (802.11ax) أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cr1549nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9W2P3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122308101 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3596
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 20 Jan 2025 13:56:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 27-cr1549nz Intel Core Ultra 7 155U 68,6 سم (27") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Home Wi-Fi 6 (802.11ax) أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب شخصي قطعة واحدة أبيض 90 عرض
  • - Intel Core Ultra 7 155U نوى المعالجات: 12
  • - 68,6 سم (27") HD كامل 1920 x 1080 IPS
  • - 16 جيغابايت DDR5-SDRAM 5600 ميجا هرتز 1 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel Arc Graphics
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.3
  • - Windows 11 Home
أكثر>>>
عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
300 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
شاشة مقاومة للمعان
Yes
سلسلة الألوان
99%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Core Ultra 7
طراز المعالج *
155U
نوى المعالجات
12
أسنان المعالج
14
تردد تعزيز المعالج
4,8 جيغاهرتز
نوى الأداء
6
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
4,8 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,8 جيغاهرتز
التردد الأساسي لأداء للنواة
1,4 جيغاهرتز
التردد الأساسي الكفء للنواة
0,9 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
قوة قاعدة المعالج
28 عرض
أقصى طاقة توربين
115 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
مداخل الذاكرة
2x SO-DIMM
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
5600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel Arc Graphics
طراز موائم الرسوميات المدمج *
Intel Arc Graphics
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
الطاقة المقدرة RMS
4 عرض
آلة التصوير
آلة تصوير مدمجة *
Yes
شكل شارة الكاميرا
1080p
نوع كاميرا إتش دي
HD كامل
آلة التصوير
كاميرا للخصوصية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
طراز كونترولر WLAN
Realtek RTL8852BE
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
اسم اللون
Jet black
لون المنتج *
أبيض
سنة المقدمة
2024
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP TrueVision FHD IR
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (مع المنصة)
612,5 ملم
العمق (مع المنصة)
186,3 ملم
الارتفاع (مع المنصة)
516,8 ملم
الوزن (مع الحامل)
6,72 كيلو غرام
الوزن
6,72 كيلو غرام
عرض التغليف
730 ملم
عمق التغليف
175 ملم
ارتفاع التغليف
520 ملم
وزن الحزمة
11,9 كيلو غرام
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Gold
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
اللاسلكية
مزايا أخرى
تقنية إطار العرض
Micro-Edge
تقنية الكوابل
10/100/1000Base-T(X)
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
68,6 سم
جهاز تزويد الطاقة
90 عرض
كاميرا بالأشعة تحت الحمراء
Yes
البلد Distributor
Switzerland 1 distributor(s)