location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-ca2739nz Intel® Core™ i7 i7-13700T 68,6 سم (27") 2560 x 1440 بيكسل حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Home Wi-Fi 6 (802.11ax) أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-ca2739nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A12L1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122695256 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3086
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 18:52:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 27-ca2739nz Intel® Core™ i7 i7-13700T 68,6 سم (27") 2560 x 1440 بيكسل حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Home Wi-Fi 6 (802.11ax) أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب شخصي قطعة واحدة أبيض 150 عرض
  • - Intel® Core™ i7 i7-13700T نوى المعالجات: 16
  • - 68,6 سم (27") Quad HD 2560 x 1440 IPS
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel UHD Graphics 770
  • - 5 ميجا بكسل
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.2
  • - Windows 11 Home
أكثر>>>
عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
Quad HD
سطوع الشاشة
350 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
شاشة مقاومة للمعان
Yes
سلسلة الألوان
99%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-13700T
نوى المعالجات
16
أسنان المعالج
24
تردد تعزيز المعالج
4,9 جيغاهرتز
نوى الأداء
8
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
4,8 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,6 جيغاهرتز
التردد الأساسي لأداء للنواة
1,4 جيغاهرتز
التردد الأساسي الكفء للنواة
1 جيغاهرتز
ذاكرة المعالج المخبئية
30 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
قوة قاعدة المعالج
35 عرض
أقصى طاقة توربين
106 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
الطاقة المقدرة RMS
8 عرض
صانع مكبرات الصوت
Bang & Olufsen
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
طراز كونترولر WLAN
Realtek RTL8852BE
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.2
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
2
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
اسم اللون
Snowflake white, natural silver stand
لون المنتج *
أبيض
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
رقائق اللوحة الرئيسية
Intel H670
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
برمجيات التجربة
McAfee Online Protection 30-day trial
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP TrueVision 5MP IR
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
150 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (مع المنصة)
614,1 ملم
العمق (مع المنصة)
208,1 ملم
الارتفاع (مع المنصة)
471,3 ملم
الوزن
8,3 كيلو غرام
عرض التغليف
850 ملم
عمق التغليف
295 ملم
ارتفاع التغليف
705 ملم
وزن الحزمة
14,3 كيلو غرام
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
توصيل الفأرة
اللاسلكية
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
اللاسلكية
مزايا أخرى
تقنية إطار العرض
Micro-Edge
تقنية الكوابل
10/100/1000Base-T(X)
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
68,6 سم
جهاز تزويد الطاقة
150 عرض
كاميرا بالأشعة تحت الحمراء
Yes
البلد Distributor
Switzerland 1 distributor(s)