location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c1017nbB Intel® Core™ i9 i9-12900 86,4 سم (34") 5120 x 2160 بيكسل حاسوب شخصي قطعة واحدة 128 جيغابايت DDR5-SDRAM 4 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Windows 11 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c1017nbB
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A27MZEA
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1050
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 27 Aug 2024 10:46:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 34-c1017nbB Intel® Core™ i9 i9-12900 86,4 سم (34") 5120 x 2160 بيكسل حاسوب شخصي قطعة واحدة 128 جيغابايت DDR5-SDRAM 4 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Windows 11 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول حاسوب شخصي قطعة واحدة أسود 330 عرض
  • - Intel® Core™ i9 i9-12900 2,4 جيغاهرتز نوى المعالجات: 16
  • - 86,4 سم (34") WUHD 5120 x 2160 IPS
  • - 128 جيغابايت DDR5-SDRAM 3200 ميجا هرتز 4 x 32 جيغابايت
  • - 4 تيرا بايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - NVIDIA GeForce RTX 3060 6 جيغابايت Intel UHD Graphics 770
  • - 16 ميجا بكسل
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - Windows 11 Home
أكثر>>>
عرض
قطر الشاشة *
86,4 سم (34")
وضوح العرض *
5120 x 2160 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
WUHD
سطوع الشاشة
500 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
سلسلة الألوان
98%
زاوية الامالة
-5 - 20 درجة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9
جيل المعالج
12th gen Intel® Core™ i9
طراز المعالج *
i9-12900
نوى المعالجات
16
أسنان المعالج
24
تردد تعزيز المعالج
5,1 جيغاهرتز
ترددات المعالج *
2,4 جيغاهرتز
نوى الأداء
8
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,8 جيغاهرتز
التردد الأساسي لأداء للنواة
2,4 جيغاهرتز
التردد الأساسي الكفء للنواة
1,8 جيغاهرتز
ذاكرة المعالج المخبئية
30 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
قوة قاعدة المعالج
65 عرض
أقصى طاقة توربين
202 عرض
الذاكرة
الذاكرة الداخلية *
128 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
4 x 32 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
4 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
2
الاستطاعة الإجمالية لسواقات القرص الثابت
4 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
2
سعة محرك الأقراص الثابتة الخارجية
2 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 3060
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
الطاقة المقدرة RMS
4 عرض
الصوت
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
16 ميجا بكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
كمية منافذ USB 4 الجيل 3*2 *
2
عدد منافذ العرض
1
منفذ سماعة/ميكروفون مزدوج
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
تصميم
لون المنتج *
أسود
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
سنة المقدمة
2024
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
نوع أول
رقائق اللوحة الرئيسية
Intel H670
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
330 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (بدون حامل)
817,2 ملم
العمق (بدون حامل)
223 ملم
الارتفاع (بدون حامل)
368,4 ملم
الوزن (بدون حامل)
11 كيلو غرام
الوزن
11,1 كيلو غرام
عرض التغليف
975 ملم
عمق التغليف
290 ملم
ارتفاع التغليف
665 ملم
وزن الحزمة
17,4 كيلو غرام
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Silver
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
تقنية إطار العرض
Micro-Edge
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
86,36 سم
كاميرا بالأشعة تحت الحمراء
Yes