location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-fh0010nb AMD Ryzen™ 7 7730U هجين (2 في 1) 39,6 سم (15.6") Touchscreen HD كامل 16 جيغابايت LPDDR4x-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fh0010nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5AD0EA
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1474
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Mar 2025 00:03:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY x360 15-fh0010nb AMD Ryzen™ 7 7730U هجين (2 في 1) 39,6 سم (15.6") Touchscreen HD كامل 16 جيغابايت LPDDR4x-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول هجين (2 في 1) يمكن تحويله (طوي) أسود
  • - AMD Ryzen™ 7 7730U نوى المعالجات: 8
  • - الشاشات الحساسة التي تعمل باللمس 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل صمام ثنائي باعث للضوء عضوي إضاءة خلفية LED 16:9
  • - 16 جيغابايت LPDDR4x-SDRAM 4266 ميجا هرتز
  • - 512 جيغابايت سواقة قرص ثابت
  • - AMD Radeon Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 55 واط ساعي 13,5 ساعة 65 عرض
  • - Windows 11 Home
أكثر>>>
Design
اسم اللون
Nightfall black aluminum
نوع المنتج *
هجين (2 في 1)
لون المنتج *
أسود
شكل الجهاز *
يمكن تحويله (طوي)
تموضع السوق
نوع أول
سنة المقدمة
2024
الاسم التجاري الأصلي
HP
Display
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
نوع اللوحة
صمام ثنائي باعث للضوء عضوي
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
نوع زجاج الشاشة
زجاج من الحافة إلى الحافة
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
سلسلة الألوان
100%
دعم HDR
Yes
تقنية المدى الديناميكي العالي (HDR)
High Dynamic Range (HDR) 500
Processor
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 7
جيل المعالج
AMD Ryzen 7000 Series
طراز المعالج *
7730U
نوى المعالجات
8
أسنان المعالج
16
تردد تعزيز المعالج
4,5 جيغاهرتز
ذاكرة المعالج المخبئية
16 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
Memory
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
LPDDR4x-SDRAM
سرعة ساعة الذاكرة
4266 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
Storage
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
Graphics
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
AMD
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
AMD Radeon Graphics
طراز موائم الرسوميات المدمج *
AMD Radeon Graphics
AMD FreeSync
Yes
Audio
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
Camera
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
Camera
كاميرا بالأشعة تحت الحمراء
Yes
Network
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
MediaTek MT7922
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
بلوتوث
Yes
اصدار البلوتوث
5.3
Ports & interfaces
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
3
Performance
رقائق اللوحة الرئيسية
AMD SoC
بوصلة إلكترونية
Yes
مقياس تسارع
Yes
جيروسكوب
Yes
حساس درجة الحرارة
Yes
Keyboard
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
nightfall black opaque
Software
نظام التشغيل المثبت *
Windows 11 Home
Brand-specific features
إتش بي أوديو بيوست
Yes
HP Imagepad
Yes
قسم HP
منزل
Battery
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
55 واط ساعي
مدى حياة البطارية (القصوى)
13,5 ساعة
مدة التشغيل المستمر للفيديو
15,75 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
Power
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
Security
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
Sustainability
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Gold
Weight & dimensions
العرض
357,3 ملم
العمق
228,4 ملم
الارتفاع
18,3 ملم
الوزن *
1,79 كيلو غرام
Packaging data
عرض التغليف
69 ملم
عمق التغليف
520 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
3,12 كيلو غرام
Other features
عدد مكبرات الصوت
2