location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X 14-fe0000nb Qualcomm Snapdragon X1E-78-100 حاسوب محمول 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس 2.2K 16 جيغابايت LPDDR5x-SDRAM 1 تيرا بايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Home الرمادية

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fe0000nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5FE5EA#UUG
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415505545 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 223
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 29 May 2025 20:25:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook X 14-fe0000nb Qualcomm Snapdragon X1E-78-100 حاسوب محمول 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس 2.2K 16 جيغابايت LPDDR5x-SDRAM 1 تيرا بايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Home الرمادية
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول حاسوب محمول صدفي الرمادية
  • - Qualcomm Snapdragon X1E-78-100 نوى المعالجات: 12
  • - الشاشات الحساسة التي تعمل باللمس 35,6 سم (14") 2.2K 2240 x 1400 بيكسل IPS إضاءة خلفية LED 16:10
  • - 16 جيغابايت LPDDR5x-SDRAM 8448 ميجا هرتز
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Qualcomm Adreno GPU
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 59 واط ساعي 65 عرض
  • - Windows 11 Home
أكثر>>>
تصميم
اسم اللون
Meteor silver aluminum
نوع المنتج *
حاسوب محمول
لون المنتج *
الرمادية
شكل الجهاز *
صدفي
تموضع السوق
نوع أول
سنة المقدمة
2024
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
2240 x 1400 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
2.2K
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:10
نوع زجاج الشاشة
زجاج من الحافة إلى الحافة
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
تقنية الضوء الأزرق المنخفض
Yes
المعالج
صانع المعالج *
كوالكوم
فئة المعالج *
Qualcomm Snapdragon
طراز المعالج *
X1E-78-100
نوى المعالجات
12
أسنان المعالج
12
تردد تعزيز المعالج
3,4 جيغاهرتز
ذاكرة المعالج المخبئية
42 ميجا بايت
وحدة المعالجة العصبية (NPU)
وحدة المعالجة العصبية
Qualcomm Hexagon
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
LPDDR5x-SDRAM
سرعة ساعة الذاكرة
8448 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
Memory slots (available)
2
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
كوالكوم
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Qualcomm Adreno
طراز موائم الرسوميات المدمج *
Qualcomm Adreno GPU
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
آلة التصوير
كاميرا بالأشعة تحت الحمراء
Yes
كاميرا للخصوصية
Yes
نوع الخصوصية
مغلاق الخصوصية
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Qualcomm FastConnect 6900
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
كوالكوم
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
كمية منافذ USB 4 الجيل 3*2
1
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
3
أداء
رقائق اللوحة الرئيسية
Qualcomm SoC
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
تصميم لوحة المفاتيح
AZERTY
اسم لون لوحة المفاتيح
soft grey
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP Webcam 5MP
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
59 واط ساعي
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
USB Power Delivery
Yes
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
312,9 ملم
العمق
223,5 ملم
الارتفاع (الواجهة)
1,43 سم
الارتفاع (الخلفية)
1,44 سم
الوزن *
1,34 كيلو غرام
تعبئة البيانات
عرض التغليف
315 ملم
عمق التغليف
430 ملم
ارتفاع التغليف
100 ملم
وزن الحزمة
2,44 كيلو غرام