location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-cp0751nb AMD Ryzen™ 5 5500U حاسوب محمول 43,9 سم (17.3") HD كامل 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 11 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cp0751nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7KG7EA
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1091
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 29 May 2025 20:25:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 17-cp0751nb AMD Ryzen™ 5 5500U حاسوب محمول 43,9 سم (17.3") HD كامل 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 11 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب محمول صدفي فضة
  • - AMD Ryzen™ 5 5500U 2,1 جيغاهرتز نوى المعالجات: 6
  • - 43,9 سم (17.3") HD كامل 1920 x 1080 بيكسل IPS
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) بلوتوث 4.2
  • - ليثيوم أيون 41 واط ساعي 8,25 ساعة 45 عرض
  • - Windows 11 Home
أكثر>>>
تصميم
اسم اللون
Natural silver
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
كل يوم
سنة المقدمة
2024
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
شاشة مقاومة للمعان
Yes
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
43,9 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 5
جيل المعالج
AMD Ryzen 5000 Series
طراز المعالج *
5500U
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4 جيغاهرتز
ترددات المعالج *
2,1 جيغاهرتز
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
AMD
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
AMD Radeon Graphics
طراز موائم الرسوميات المدمج *
AMD Radeon Graphics
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
1x1
طراز كونترولر WLAN
Realtek RTL8821CE-M
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
بلوتوث
Yes
اصدار البلوتوث
4.2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4b
أداء
رقائق اللوحة الرئيسية
AMD SoC
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
soft grey
برمجيات
برمجيات التجربة
McAfee Online Protection 30-day trial
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP TrueVision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
8,25 ساعة
مدة التشغيل المستمر للفيديو
8,5 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
175 غرام
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
400,7 ملم
العمق
257,8 ملم
الارتفاع
19,9 ملم
الوزن *
2,07 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
552 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
2,96 كيلو غرام
مزايا أخرى
عدد مكبرات الصوت
2