location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 4502 نفاث للحبر A4 4800 x 1200 نقطة لكل انش 8,8 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4502
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9T87B
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111968074 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 35796
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 4502 نفاث للحبر A4 4800 x 1200 نقطة لكل انش 8,8 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب نفاث للحبر طباعة ملونة
  • - 4800 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A4 8,8 الدفع لكل ألف
  • - نسخ ملون مسح اللون
  • - Apple AirPrint, HP ePrint
  • - الطباعة المباشرة
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi
  • - الذاكرة الداخلية: 32 ميجا بايت 360 ميجا هرتز
  • - 5,49 كيلو غرام
أكثر>>>
سرعة الطباعة
دقة الطباعة السوداء
1200 x 1600 نقطة لكل انش
تقنية الطباعة *
نفاث للحبر
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
8,8 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
5,2 الدفع لكل ألف
سرعة الطباعة (اسود, مسودة, A4/US Letter)
21 الدفع لكل ألف
سرعة للطباعة (ملون, مسودة, A4/US Letter)
17 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
19 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
24 ثانية
هوامش الطباعة (أعلى، أسفل، اليمين, اليسار)
3 ملم
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
600 x 1200 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
6 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
4 الكلفة لكل ألف
العدد الأقصى للنسخ
50 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
1200 x 2400 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 297 ملم
نوع المسح الضوئي *
جهاز المسح الضوئي المسطح
تقنية المسح الضوئي
CIS
المسح الضوئي الى
بريد إلكتروني, ملف
اشكال الصور المدعمة
BMP, JPG, PNG, TIF
أشكال الوثائق المدعومة
PDF
عمق لون المخرج
24 بيت
مستويات اللون الرمادي
256
مشغلات الماسح الضوئي
TWAIN
اصدار برنامج "TWAIN"
1,9
الفاكس
ارسال بالمثالة *
No
مزايا
دورة العمل (الموصى بها)
300 - 400 الصفحات لكل شهر
دورة عمل الطابعة (الحد الاقصى) *
1000 الصفحات لكل شهر
عدد خراطيش الطباعة *
2
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 3
تعدد المهام المجتمعة
No
استطاعة الدخل والخرج
عدد أدراج الإدخال *
1
إجمالي سعة الإدخال *
100 صحائف
إجمالي الطاقة الإنتاجية *
30 صحائف
العدد الأقصى لأدراج الإدخال
1
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
الحد الاقصى لحجم الطباعة
210 x 297 mm
أنواع وسائط درج الورق *
مغلفات, نقل بواسطة الكي, ملصقات, ورق صور, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (C0..C9)
C6
المعالجة الورقية
أحجام المغلفات
DL
وزن وسائط درج الورق
75 - 90 غرام/متر مربع
الربط
الواجهات القياسية
USB 2.0, شبكة محلية LAN لاسلكية
الطباعة المباشرة *
Yes
بوابة USB
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
No
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تقنية طباعة الجوال
Apple AirPrint, HP ePrint
أداء
الحد الاقصى للذاكرة الداخلية
32 ميجا بايت
قارئ البطاقات مدمج
No
الذاكرة الداخلية *
32 ميجا بايت
ترددات المعالج
360 ميجا هرتز
تصميم
لون المنتج *
أسود
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
قطر الشاشة
5,08 سم (2")
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
13,07 عرض
استهلاك الطاقة (وضعية توفير الطاقة)
2,51 عرض
استهلاك الطاقة (وضعية الاستعداد)
0,7 عرض
استهلاك الطاقة (وضعية التوقف)
0,2 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
مزايا خاصة بالعلامة التجارية
إتش بي إي برينت
Yes
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Pro, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
أنظمة تشغيل ماك المدعومة
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
15 - 80%
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
مدى الرطوبة النسبية للتخزين
10 - 90%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
445 ملم
العمق
608 ملم
الارتفاع
390 ملم
الوزن
5,49 كيلو غرام
محتوى التغليف
خراطيش مشمولة
Yes
استطاعة الخرطوشة المتضمنة (أسود)
190 صفحات
استطاعة الخرطوشة المتضمنة (ملون)
165 صفحات
الكوابل مشمولة
USB
المشغلات مشمولة
Yes
اسلاك الطاقة مشمولة
Yes
دليل التثبيت السريع
Yes
البرمجيات المرفقة
HP Photo Creations
مزايا أخرى
قرص مضغوط للبرنامج
Yes
البلد Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)