location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6000 Intel® Xeon® 0,5 جيغابايت DDR-SDRAM Windows XP Professional Tower محطة عمل أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6000
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA766A
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 15317
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP xw6000 Intel® Xeon® 0,5 جيغابايت DDR-SDRAM Windows XP Professional Tower محطة عمل أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل أسود, فضة 460 عرض
  • - Intel® Xeon® 2,4 جيغاهرتز
  • - 0,5 جيغابايت DDR-SDRAM
  • - CD-ROM
  • - Windows XP Professional
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Xeon®
ترددات المعالج *
2,4 جيغاهرتز
مقبس المعالج
مقبس 604 (إم بي جي إي 604)
ذاكرة المعالج المخبئية
0,512 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
533 ميجا هرتز
عدد المعالجات المثبتة
2
الذاكرة
الذاكرة الداخلية *
0,5 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR-SDRAM
مداخل الذاكرة
4x DIMM
تكنولوجيا صناعة الدارات السريعة ECC
Yes
وسائط التخزين
نوع محرك الأقراص الضوئية *
CD-ROM
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
40 جيغابايت
وصلة القرص الثابت
Ultra-ATA/100
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
No
دعم RAID
Yes
الربط
منافذ الادخال الاخراج
2 serial interface 9-pin DIN
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ التسلسلية
2
عدد المنافذ المتوازية
1
فتحات مداخل بطاقة التوسع
فتحات PCI
4
تصميم
نوع الهيكل المعدني *
Tower
عدد أماكن 3.5"
2
تصميم
عدد أماكن 5.25"
3
لون المنتج *
أسود, فضة
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel E7505
نظام الصوت
AC'97
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows XP Professional
انظمة التشغيل المتوافقة
Windows XP Professional
إدارة الطاقة
جهاز تزويد الطاقة *
460 عرض
جهد مدخلات مزود الطاقة
115 - 230 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتخزين
20 - 80%
الارتفاع غيرالقابل للتشغيلي
0 - 9144 متر
الوزن والأبعاد
العرض *
168 ملم
العمق *
447 ملم
الارتفاع *
448 ملم
الوزن *
16 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
نوع المدخل
4 PCI (full size) slots (32-bit/33-MHz)
المتحكم بالقرص الثابت
ATA-QSI
ذاكرة التخزين السريعة الخارجية
512 كيلو بايت
سواقة القرص المرن
1,44 ميجا بايت
التوافق مع اجهزة الماكنتوش
No
ميزات الربط الشبكي
Gigabit Ethernet (10/100/1000)
نوع لوحة المفتيح
PS/2
فتحات "منفذ الرسومات المتسارعة" 8x AGP
1
بطاقة الشاشة
No
الحد الاقصى للذاكرة الداخلية
8000 ميجا بايت