location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 520-1209eb Intel® Core™ i3 i3-2120 58,4 سم (23") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس 4 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 7 Home Premium Wi-Fi 4 (802.11n) أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
520
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
520-1209eb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7H10EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111187376 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 9013
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 17:07:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP TouchSmart 520-1209eb Intel® Core™ i3 i3-2120 58,4 سم (23") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس 4 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 7 Home Premium Wi-Fi 4 (802.11n) أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود 180 عرض
  • - Intel® Core™ i3 i3-2120 3,3 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 58,4 سم (23") HD كامل 1920 x 1080
  • - 4 جيغابايت DDR3-SDRAM 1333 ميجا هرتز 1 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD قارئ البطاقات مدمج
  • - 1 جيغابايت Intel® HD Graphics 2000
  • - 1280 x 720 بيكسل
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
عرض
قطر الشاشة *
58,4 سم (23")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
الوضوح العالي بالكامل HD
Yes
نوع HD *
HD كامل
إضاءة خلفية LED
Yes
تقنية اللمس
لمس متعدد
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
(نسبة التباين (نموذجي
1000:1
عدد ألوان الشاشة
16.78 مليون لون
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i3
جيل المعالج
انتل® كور™ أي 3 الجيل الثاني
طراز المعالج *
i3-2120
نوى المعالجات
2
أسنان المعالج
4
ترددات المعالج *
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
معدل ناقل النظام
5 جيغا/ثا
الحوسبة ذات 64 بت
Yes
قوة التصميم الحراري (TDP)
65 عرض
نسخة فتحات PCI سريعة
2.0
مقبس المعالج
LGA 1155 (Socket H2)
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
نوع الناقل
DMI
الاسم الرمزي للمعالج
Sandy Bridge
مجموعة المعالج
Intel Core i3-2100 Desktop Series
تماثل FSB
No
أقصى عدد من حارات PCI Express
16
درجة الحرارة قرب المعالج
69,1 درجة مئوية
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
33
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
معالج خال من التضارب
No
أنواع الذاكرة التي يدعمها المعالج
DDR3 1066/1333
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
21 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
سرعة ساعة الذاكرة
1333 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA II
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ميموري ستيك, SD, xD
الرسومات
ذاكرة موائم الرسوميات المكتومة
1 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR3
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 2000
ذاكرة موائم الرسوميات على اللوحة
1,1 جيغابايت
تردد قاعدة موائم رسوميات على اللوحة
850 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
2
هوية موائم الرسوميات على اللوحة
0x102
الصوت
مكبرات الصوت مدمجة *
Yes
الطاقة المقدرة RMS
8 عرض
ميكروفون داخلي
Yes
نظام الصوت
Beats Audio
آلة التصوير
آلة تصوير مدمجة *
Yes
وضوح آلة التصوير
1280 x 720 بيكسل
محرك الأقراص الضوئية
واجهة السواقة الضوئية
SATA
انواع الاقراص المدعومة
CD, DVD
تقنبية تسجيل الاقراص الضوئية LightScribe
No
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
No
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® H61
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
برمجيات التجربة
Norton Internet Security
البرمجيات المرفقة
HP TouchSmart Magic Canvas 5.1 Microsoft Office Starter 2010
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
Yes
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
No
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل في الداخل
Yes
تقنية انتل InTru™ 3D
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
53426
إدارة الطاقة
طاقة محول التيار المتردد
180 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
جهد محول التيار المتردد الخارج
19 صورة
الوزن والأبعاد
العرض (مع المنصة)
580 ملم
العمق (مع المنصة)
217 ملم
الارتفاع (مع المنصة)
457 ملم
الوزن (مع الحامل)
11,7 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
بطاقة الضمان
Yes
محول التيار المتردد مشمول
Yes
دليل البدء السريع
Yes
الكوابل مشمولة
تيار متناوب
جهاز محول للتحكم عن بعد
Yes
مزايا أخرى
عائلة موائمات الرسوميات
AMD, Intel
تيار محول التيار المتردد الخارج
9,5 صوت
حس آلي بالتيار
Yes
واجهة بينية لسواقة التخزين
SATA II
ضابط جهاز التلفاز مدمج
Yes
نوع الهيكل المعدني
الكل في واحد
توصيل سماعة الرأس
3.5ملم
توصيل الميكروفون
3.5ملم
نوع ضابط جهاز التلفاز
DVB-T