location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6-2205ed Intel® Core™ i7 i7-2600 6 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® GT 620 Windows 7 Home Premium Mini Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6-2205ed
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7Z50EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111266422 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 10039
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 17:05:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6-2205ed Intel® Core™ i7 i7-2600 6 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® GT 620 Windows 7 Home Premium Mini Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 300 عرض
  • - Intel® Core™ i7 i7-2600 3,4 جيغاهرتز نوى المعالجات: 4
  • - 6 جيغابايت DDR3-SDRAM 1600 ميجا هرتز 1 x 2 + 1 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب DVD±RW قارئ البطاقات مدمج
  • - NVIDIA® GeForce® GT 620 1 جيغابايت Intel® HD Graphics 2000
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7 الجيل الثاني
طراز المعالج *
i7-2600
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
3,8 جيغاهرتز
ترددات المعالج *
3,4 جيغاهرتز
مقبس المعالج
LGA 1155 (Socket H2)
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
معدل ناقل النظام
5 جيغا/ثا
نوع الناقل
DMI
تماثل FSB
No
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i7-2600 Desktop Series
الاسم الرمزي للمعالج
Sandy Bridge
قوة التصميم الحراري (TDP)
95 عرض
درجة الحرارة قرب المعالج
72,6 درجة مئوية
نسخة فتحات PCI سريعة
2.0
أقصى عدد من حارات PCI Express
16
عدد المعالجات المثبتة
1
تثبيت
D2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
34
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1066, 1333 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
21 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
6 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 2 + 1 x 4 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
1600 ميجا هرتز
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
DVD±RW
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
حجم القرص الثابت
3.5"
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ميموري ستيك, MicroSD (TransFlash), MiniSD, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® GT 620
ذاكرة موائم الرسوميات المكتومة
1 جيغابايت
عدد موائمات الرسوميات المخفية
1
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 2000
تردد قاعدة موائم رسوميات على اللوحة
850 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1350 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
2
هوية موائم الرسوميات على اللوحة
0x102
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
Yes
الربط
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
تصميم
نوع الهيكل المعدني *
Mini Tower
التنسيب المدعم
عمودي
نظام تبريد الماء
No
عدد أماكن 3.5"
1
عدد أماكن 5.25"
1
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® H61
نظام الصوت
عالي الوضوح
قنوات مخرج الصوت
7.1 قنوات
نوع حماية بكلمة مرور
BIOS
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
المشغلات مشمولة
Yes
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
Yes
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
Yes
وصول مرن للذاكرة انتل
Yes
وصول سريع للذاكرة انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX
رمز المعالج
SR00B
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل التخزين السريع
No
معالج ARK ID
52213
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
إدارة الطاقة
جهاز تزويد الطاقة *
300 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الوزن والأبعاد
العرض *
165 ملم
العمق *
389 ملم
الارتفاع *
368 ملم
الوزن *
8 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
الكوابل مشمولة
تيار متناوب
كتيب
Yes
عرض
العرض مشمول *
No
مزايا أخرى
كمية السواقات البصرية
1