location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 620 + NVIDIA Quadro 2000 1GB + 2x1TB عائلة انتل® زينون® ئي5 E5-2620 16 جيغابايت DDR3-SDRAM Windows 7 Professional Minitower محطة عمل

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620 + NVIDIA Quadro 2000 1GB + 2x1TB
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BWM439EA6
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5927
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 23 Jul 2024 20:59:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 620 + NVIDIA Quadro 2000 1GB + 2x1TB عائلة انتل® زينون® ئي5 E5-2620 16 جيغابايت DDR3-SDRAM Windows 7 Professional Minitower محطة عمل
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل 800 عرض
  • - عائلة انتل® زينون® ئي5 E5-2620 2 جيغاهرتز نوى المعالجات: 6
  • - 16 جيغابايت DDR3-SDRAM 1600 ميجا هرتز 8 x 2 جيغابايت
  • - سوبر مالتي DVD قارئ البطاقات مدمج
  • - Windows 7 Professional 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
عائلة انتل® زينون® ئي5
طراز المعالج *
E5-2620
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
2,5 جيغاهرتز
ترددات المعالج *
2 جيغاهرتز
مقبس المعالج
LGA 2011 (Socket R)
ذاكرة المعالج المخبئية
15 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
7,2 جيغا/ثا
نوع الناقل
QPI
تماثل FSB
No
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Xeon E5-2600
الاسم الرمزي للمعالج
Sandy Bridge EP
قوة التصميم الحراري (TDP)
95 عرض
درجة الحرارة قرب المعالج
77,4 درجة مئوية
نسخة فتحات PCI سريعة
3.0
أقصى عدد من حارات PCI Express
40
معايرات PCI Express
x4, x8, x16
عدد المعالجات المثبتة
2
عدد روابط QPI
2
تثبيت
C2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
25
الذاكرة الداخبية القصوى التي يدعمها المعالج
750 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
800, 1066, 1333 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
42,6 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
Yes
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
8 x 2 جيغابايت
مداخل الذاكرة
12x DIMM
سرعة ساعة الذاكرة
1600 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC
Yes
قنوات الذاكرة
قناة رباعية
وسائط التخزين
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
الاستطاعة الإجمالية لسواقات القرص الصلب
2 تيرا بايت
عدد الاقراص الصلبة المثبتة
2
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
10000 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
الرسومات
ذاكرة موائم الرسوميات القصوى
0,001 جيغابايت
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
5
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
2
عدد منافذ بطاقة الشبكة (RJ-45)
2
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الداخل
Yes
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x4 PCI
1
فتحات بطاقات اكسبرس x8 PCI
2
فتحات PCI Express x16
2
فتحات PCI
1
تصميم
نوع الهيكل المعدني *
Minitower
عدد أماكن 3.5"
3
تصميم
عدد أماكن 5.25"
2
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® C602
نظام الصوت
عالي الوضوح
نوع المنتج *
محطة عمل
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Professional
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
Yes
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
Yes
المفتاح الآمن
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
Yes
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
52.5 x 45.0 ملم
مجموعات التعليمات المدعمة
AVX
قابلية التوسع
2S
فيزيكال أدرس اكتنشن
46 بيت
معايرة وحدة المعالجة المركزية (القصوى)
2
الطباعة بالحفر للرسوميات وIMC
32 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
0,00
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
64594
قنية انتل® تيربو بوست- إصدار
1.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
إدارة الطاقة
جهاز تزويد الطاقة *
800 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الوزن والأبعاد
العرض *
171,5 ملم
العمق *
464,8 ملم
الارتفاع *
444,5 ملم
الوزن *
15,5 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
نوع مزود الطاقة
AC
ميزات الربط الشبكي
Gigabit Ethernet (10/100/1000)
عائلة موائمات الرسوميات
NVIDIA
بطاقة الشاشة
Quadro 2000