location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8200 CMT + ZR22w Intel® Core™ i5 i5-2500 4 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب Intel® HD Graphics Windows 7 Professional Micro Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8200
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200 CMT + ZR22w
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXY129ET1
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 10433
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 31 May 2025 11:00:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Elite 8200 CMT + ZR22w Intel® Core™ i5 i5-2500 4 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب Intel® HD Graphics Windows 7 Professional Micro Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 320 عرض
  • - Intel® Core™ i5 i5-2500 3,3 جيغاهرتز نوى المعالجات: 4
  • - 4 جيغابايت DDR3-SDRAM 1333 ميجا هرتز
  • - 500 جيغابايت سواقة قرص صلب سوبر مالتي DVD
  • - Intel® HD Graphics Intel® HD Graphics 2000
  • - اتصال الشيكة المحلية LAN
  • - Windows 7 Professional 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
انتل® كور™ أي 5 الجيل الثاني
طراز المعالج *
i5-2500
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
3,7 جيغاهرتز
ترددات المعالج *
3,3 جيغاهرتز
مقبس المعالج
LGA 1155 (Socket H2)
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
نوع الناقل
DMI
تماثل FSB
No
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i5-2500 Desktop Series
الاسم الرمزي للمعالج
Sandy Bridge
قوة التصميم الحراري (TDP)
95 عرض
درجة الحرارة قرب المعالج
72,6 درجة مئوية
نسخة فتحات PCI سريعة
2.0
أقصى عدد من حارات PCI Express
16
تثبيت
D2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
31
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1066, 1333 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
21 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
1333 ميجا هرتز
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
الاستطاعة الإجمالية لسواقات القرص الصلب
500 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
No
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
Intel® HD Graphics
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 2000
تردد قاعدة موائم رسوميات على اللوحة
850 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
2
هوية موائم الرسوميات على اللوحة
0x102
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
10
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ العرض
1
عدد منافذ PS/2
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الربط
عدد المنافذ التسلسلية
1
تصميم
نوع الهيكل المعدني *
Micro Tower
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® Q67 Express
نظام الصوت
صوت عالي الدقة
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Professional
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
Yes
وصول مرن للذاكرة انتل
Yes
وصول سريع للذاكرة انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX, SSE4.1, SSE4.2
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل التخزين السريع
No
معالج ARK ID
52209
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
Yes
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
إدارة الطاقة
جهاز تزويد الطاقة *
320 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
الوزن والأبعاد
العرض *
178 ملم
العمق *
445 ملم
الارتفاع *
448 ملم
الوزن *
11,2 كيلو غرام
عرض
العرض مشمول *
Yes
قطر الشاشة
54,6 سم (21.5")
وضوح العرض
1920 x 1080 بيكسل
(نسبة التباين (نموذجي
1000:1
سطوع الشاشة
210 شمعة/متر مربع
زاوية الرؤية، أفقياً
178 درجة
زاوية الرؤية، عمودياً
178 درجة
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
ميزات الربط الشبكي
Gigabit Ethernet
عائلة موائمات الرسوميات
Intel