location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq CQ1500LA Intel Atom® D510 1 جيغابايت DDR2-SDRAM 250 جيغابايت Intel® GMA 3150 Windows 7 Starter إس إف إف جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ1500
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ1500LA
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ019AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111318216 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 10849
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 19 Mar 2021 15:59:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq CQ1500LA Intel Atom® D510 1 جيغابايت DDR2-SDRAM 250 جيغابايت Intel® GMA 3150 Windows 7 Starter إس إف إف جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود
  • - Intel Atom® D510 1,66 جيغاهرتز نوى المعالجات: 2
  • - 1 جيغابايت DDR2-SDRAM 1 x 1 جيغابايت
  • - 250 جيغابايت سوبر مالتي DVD قارئ البطاقات مدمج
  • - Intel® GMA 3150 متكامل
  • - اتصال الشيكة المحلية LAN
  • - Windows 7 Starter 32-بت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Atom®
طراز المعالج *
D510
نوى المعالجات
2
أسنان المعالج
4
ترددات المعالج *
1,66 جيغاهرتز
مقبس المعالج
BGA 559
ذاكرة المعالج المخبئية
1 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
نوع الناقل
DMI
تماثل FSB
No
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Atom D500 Series
الاسم الرمزي للمعالج
Pineview
قوة التصميم الحراري (TDP)
13 عرض
درجة حرارة النواة
100 درجة مئوية
عدد ترنزيستورات قالب المعالجة
176 ميجا
حجم قالب المعالجة
87 ملم2
تثبيت
B0
الذاكرة الداخبية القصوى التي يدعمها المعالج
4 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR2 667/800
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
6,4 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
1 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 1 جيغابايت
مداخل الذاكرة
2x SO-DIMM
قنوات الذاكرة
قناة مفردة
وسائط التخزين
سعة التخزين الاجمالية *
250 جيغابايت
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ميموري ستيك, MMC, MS PRO, SD, SDHC, xD
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
Intel® GMA 3150
طراز موائم الرسوميات المدمج *
متكامل
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
تصميم
نوع الهيكل المعدني *
إس إف إف
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
32-بت
نظام التشغيل المثبت *
Windows 7 Starter
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
No
الخيارات المدموجة المتاحة
Yes
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
حالات السكون
No
تقنيات المراقبة الحرارية
No
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
No
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
22 x 22 ملم
مجموعات التعليمات المدعمة
SSE2, SSE3, SSSE3
رمز المعالج
SLBLA
فيزيكال أدرس اكتنشن
32 بيت
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
No
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
43098
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
Yes
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
الوزن والأبعاد
العرض *
184,7 ملم
العمق *
74,8 ملم
الارتفاع *
257 ملم
الوزن *
3,2 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
ميزات الربط الشبكي
Ethernet, Fast Ethernet
عائلة موائمات الرسوميات
Intel