location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6-2315edm AMD A4 A4-5300B 4 جيغابايت DDR3-SDRAM 1 تيرا بايت AMD Radeon HD 7450 Windows 8 Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6-2315edm
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3V80EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111647016 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8650
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 17:05:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6-2315edm AMD A4 A4-5300B 4 جيغابايت DDR3-SDRAM 1 تيرا بايت AMD Radeon HD 7450 Windows 8 Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 300 عرض
  • - AMD A4 A4-5300B 3,4 جيغاهرتز نوى المعالجات: 2
  • - 4 جيغابايت DDR3-SDRAM 1 x 4 جيغابايت
  • - 1 تيرا بايت DVD±RW
  • - AMD Radeon HD 7450 1 جيغابايت AMD Radeon HD 7480D
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 4 (802.11n)
  • - Windows 8 64-بيت
أكثر>>>
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD A4
طراز المعالج *
A4-5300B
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
3,4 جيغاهرتز
ذاكرة المعالج المخبئية
1 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
مداخل الذاكرة
4x DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
نوع محرك الأقراص الضوئية *
DVD±RW
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA II
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 7450
ذاكرة موائم الرسوميات المكتومة
1 جيغابايت
عدد موائمات الرسوميات المخفية
1
عائلة موائم الرسوميات المدمج
AMD Radeon HD 7000
طراز موائم الرسوميات المدمج *
AMD Radeon HD 7480D
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
بلوتوث
No
المودم الداخلي
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
منفذ الربط المرئي الرقمي DVI
Yes
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
3
فتحات مداخل بطاقة التوسع
فتحات PCI Express x16
1
فتحات سريعة Mini PCI
1
تصميم
نوع الهيكل المعدني *
Tower
التنسيب المدعم
عمودي
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
AMD A75
نظام الصوت
Beats Audio
قنوات مخرج الصوت
7.1 قنوات
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8
البرمجيات المرفقة
Microsoft App Store; Microsoft Windows Live Essentials; Microsoft Internet Explorer; Beats Audio-console; CyberLink PowerDVD; HP Connected Remote; HP Connected Photo; Skype; HP Connected Music
إدارة الطاقة
جهاز تزويد الطاقة *
300 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 40 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-20 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 80%
الوزن والأبعاد
العرض *
165 ملم
العمق *
389 ملم
الارتفاع *
368 ملم
الوزن *
8 كيلو غرام
وزن الحزمة
10,5 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
Yes
قطر الشاشة
58,4 سم (23")
نوع العرض
صمام ثنائي مشع للضوء LED
وضوح العرض
1920 x 1080 بيكسل
نسبة الأبعاد الأصلية
16:9
(نسبة التباين (نموذجي
1000:1
عدد ألوان الشاشة
16.78 مليون لون
الشاشات الحساسة التي تعمل باللمس
No
سطوع الشاشة
250 شمعة/متر مربع
مزايا أخرى
نوع مزود الطاقة
AC
كمية السواقات البصرية
1
شكل الشبكة
Gigabit Ethernet
تقنبية تسجيل الاقراص الضوئية LightScribe
No
ضابط جهاز التلفاز مدمج
No
أبعاد الحزمة (العرض x العمق x الطول)
496 x 240 x 518 ملم
عائلة موائمات الرسوميات
AMD
Floppy drive installed
No