location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6520 طابعة النفث الحبري اللون 4800 x 1200 نقطة لكل انش A4

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6520
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8967B
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0829160346731 show
الفئة:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
طابعات النفث الحبري Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11411
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 13 Jul 2023 01:01:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Deskjet 6520 طابعة النفث الحبري اللون 4800 x 1200 نقطة لكل انش A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب 4800 x 1200 نقطة لكل انش اللون
  • - A4 9,8 الدفع لكل ألف
  • - بوابة USB
أكثر>>>
مزايا
اللغات الخاصة بوصف الصفحة *
PCL 3
اللون *
Yes
دورة عمل الطابعة (الحد الاقصى) *
5000 الصفحات لكل شهر
عدد خراطيش الطباعة *
2
سرعة الطباعة
سرعة للطباعة (ملون, مسودة, A4/US Letter)
20 الدفع لكل ألف
سرعة الطباعة (اسود, مسودة, A4/US Letter)
28 الدفع لكل ألف
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
9,8 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
5,7 الدفع لكل ألف
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
150 صحائف
إجمالي الطاقة الإنتاجية *
50 صحائف
المعالجة الورقية
الحد الاقصى لحجم الطباعة
210 x 297 mm
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
لافتة, مغلفات, ملصقات, ورق صور, ورق عادي
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
أحجام المغلفات
C6, DL
وزن وسائط درج الورق
60 - 90 غرام/متر مربع
الربط
بوابة USB *
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
الواجهات القياسية
USB
الشبكات
اتصال الشيكة المحلية LAN *
No
الشبكات المحلية اللاسلكية Wi-Fi *
No
أداء
الذاكرة الداخلية *
16 ميجا بايت
مستوى ضغط الصوت (الطباعة)
41 ديسيبل
تصميم
تموضع السوق *
البيت والمكتب
لون المنتج *
أسود, الرمادية
شهادة
EN55022: 1998 / Class B / CISPR 22: 1997 Class B /CISPR 22: +A1 2000; EN55024: 1998; EN 61000-4-2: 1995; EN 61000-4-3: 1996; EN 61000-4-4: 1995; EN 61000-4-5: 1995; EN 61000-4-6: 1996; EN 61000-4-8: 1993; EN 610004-11: 1994; IEC/EN 61000-3-2: 1995 / A14: 2000; IEC/EN 61000-3-3: 1995; IEC/EN 61000-3-2: 2000 (second edition); IEC/EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
65 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 2000, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
أنظمة تشغيل ماك المدعومة
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
446 ملم
العمق
235 ملم
الارتفاع
148 ملم
الوزن
5,71 كيلو غرام
تعبئة البيانات
اسلاك الطاقة مشمولة
Yes
المشغلات مشمولة
Yes
كتيب
Yes