location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3320n ليزر A4 1200 x 1200 نقطة لكل انش 14 الدفع لكل ألف

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3320n
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9151A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0088698451656 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 16913
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Mar 2024 19:17:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet 3320n ليزر A4 1200 x 1200 نقطة لكل انش 14 الدفع لكل ألف
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب ليزر طباعة أحادية اللون
  • - 1200 x 1200 نقطة لكل انش
  • - A4 14 الدفع لكل ألف
  • - نسخ أحادي اللون مسح اللون
  • - بوابة USB اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 32 ميجا بايت معالج مدمج NXP ColdFire 66 ميجا هرتز
  • - 15,8 كيلو غرام
أكثر>>>
سرعة الطباعة
تقنية الطباعة *
ليزر
طباعة *
طباعة أحادية اللون
الطباعة المزدوجة *
No
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
14 الدفع لكل ألف
زمن الاحماء
28 ثانية
الوقت لطباعة اول صفحة (اسود, عادي)
10 ثانية
النسخ
نسخ مزدوج *
No
نسخ *
نسخ أحادي اللون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
14 الكلفة لكل ألف
العدد الأقصى للنسخ
99 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
المسح الضوئي المزدوج *
No
مسح *
مسح اللون
دقة المسح الضوئي *
600 x 600 نقطة لكل انش
الحد الأقصى لدقة المسح الضوئي
9600 x 9600 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 381 ملم
نوع المسح الضوئي *
ماسح ADF
مشغلات الماسح الضوئي
TWAIN
اصدار برنامج "TWAIN"
1,9
الفاكس
إرسال فاكس مزدوج
No
أساليب ترميز المثالة
MH, MMR, MR
مزايا
دورة عمل الطابعة (الحد الاقصى) *
10000 الصفحات لكل شهر
اللغات الخاصة بوصف الصفحة
PCL 5e, PCL 6, PostScript 2
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
250 صحائف
إجمالي الطاقة الإنتاجية *
125 صحائف
وحدة تغذية المستندات التلقائية (ADF)
Yes
قدرة مغذي الوثائق تلقائياً
50 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
بطاقات مخزن, مغلفات, ملصقات, ورق عادي, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (C0..C9)
C5
قياسات وسائط طباعة غير متوافقة مع ISO
تنفيذي
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5
أحجام المغلفات
10, C5, DL, Monarch
الربط
الواجهات القياسية
إيثرنت, متوازي, USB
بوابة USB
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
عدد المنافذ المتوازية
1
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100 ميجابيت ثانية
أداء
الحد الاقصى للذاكرة الداخلية
128 ميجا بايت
الذاكرة الداخلية *
32 ميجا بايت
معالج مدمج
Yes
فئة المعالج
NXP ColdFire
ترددات المعالج
66 ميجا هرتز
تصميم
لون المنتج *
الرمادية
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
عدد أحرف العرض
16
إدارة الطاقة
استهلاك الطاقة (وضعية توفير الطاقة)
14 عرض
متوسط استهلاك الطاقة أثناء الطباعة
330 عرض
استهلاك الطاقة (وضعية الاستعداد)
14 عرض
استهلاك الطاقة (وضعية التوقف)
0 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
أنظمة تشغيل ماك المدعومة
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, نظام تشغيل ماك إصدار 10.4 تايغر, نظام تشغيل ماك إصدار 10.5 ليبارد, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 80%
مدى درجة حرارة التخزين (من - الى)
-20 - 40 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
15 - 32,5 درجة مئوية
مدى الرطوبة النسبية للتخزين
0 - 95%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
546 ملم
العمق
521 ملم
الارتفاع
495 ملم
الوزن
15,8 كيلو غرام
محتوى التغليف
المشغلات مشمولة
Yes
مزايا أخرى
مستوى الضجيج
58 ديسيبل