location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 130gp طابعة كبيرة الحجم نفث حبر حراري اللون 2400 x 1200 نقطة لكل انش

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130gp
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC159A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0883585491384 show
الفئة:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
الطابعات كبيرة الحجم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1963
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet 130gp طابعة كبيرة الحجم نفث حبر حراري اللون 2400 x 1200 نقطة لكل انش
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نفث حبر حراري 2400 x 1200 نقطة لكل انش اللون
  • - الوان الطباعة: أسود, سماوي, سماوي فاتح, أرجواني فاتح, أرجواني, أصفر
  • - بوابة USB
أكثر>>>
سرعة الطباعة
تقنية الطباعة *
نفث حبر حراري
اللون *
Yes
الحد الاقصى للوضوح *
2400 x 1200 نقطة لكل انش
عدد خراطيش الطباعة *
6
اللغات الخاصة بوصف الصفحة *
PCL 3
الوان الطباعة *
أسود, سماوي, سماوي فاتح, أرجواني فاتح, أرجواني, أصفر
دورة عمل الطابعة (الحد الاقصى)
900 الصفحات لكل شهر
النسخ
نسخ *
No
المسح الضوئي
مسح *
No
استطاعة الدخل والخرج
إجمالي الطاقة الإنتاجية
50 صحائف
الحد الأقصى لكمية الادخال
70 صحائف
المعالجة الورقية
أنواع وسائط درج الورق *
ورق صكوك بوند, ورق مطلي, ورق لماع, ورق ثقيل, ورق غير لامع, ورق صور, ورق عادي, ورق ساتان, ورق نصف لماع
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9)
A1, A2, A3, A4
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B2, B3, B4
الحد الاقصى لطول اللفة
15,2 متر
عرض الوسائط (صفحات)
625 ملم
الربط
الشبكات المحلية اللاسلكية Wi-Fi *
No
بوابة USB *
Yes
موصل USB
USB Type-A
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
عدد المنافذ المتوازية
1
أداء
لون المنتج *
أسود, الرمادية
شاشة مدمجة *
Yes
الذاكرة الداخلية
64 ميجا بايت
الحد الاقصى للذاكرة الداخلية
64 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
16 ميجا هرتز
مستوى قوة الصوت (وضع الاستعداد)
37 ديسيبل
مستوى ضغط الصوت (الطباعة)
50 ديسيبل
إدارة الطاقة
استهلاك الطاقة (وضعية الاستعداد)
17 عرض
استهلاك الطاقة (النموذجي)
65 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
مدى درجة حرارة التخزين (من - الى)
-20 - 55 درجة مئوية
مدى الرطوبة النسبية للتخزين
0 - 95%
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
الاستدامة
شهادات الاستدامة
نجمة الطاقة
تعبئة البيانات
عرض التغليف
1192 ملم
عمق التغليف
545 ملم
ارتفاع التغليف
493 ملم
مزايا أخرى
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
1,7 الدفع لكل ألف