location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CP1217 اللون 600 x 600 نقطة لكل انش A4

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color CP1217
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC508A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420270287 show
الفئة:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
طابعات الليزر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3160
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Color CP1217 اللون 600 x 600 نقطة لكل انش A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ليزر اللون
  • - 600 x 600 نقطة لكل انش
  • - A4 12 الدفع لكل ألف
  • - دورة عمل الطابعة (الحد الاقصى): 25000 الصفحات لكل شهر
  • - إجمالي سعة الإدخال: 150 صحائف إجمالي الطاقة الإنتاجية: 125 صحائف
  • - الذاكرة الداخلية: 16 ميجا بايت معالج مدمج 264 ميجا هرتز
أكثر>>>
سرعة الطباعة
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
8 الدفع لكل ألف
اللون *
Yes
تقنية الطباعة *
ليزر
الحد الاقصى للوضوح *
600 x 600 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
12 الدفع لكل ألف
الطباعة الاقتصادية
Yes
مزايا
دورة عمل الطابعة (الحد الاقصى) *
25000 الصفحات لكل شهر
عدد خراطيش الطباعة *
4
اللغات الخاصة بوصف الصفحة *
PCL 6, PostScript 3
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
150 صحائف
إجمالي الطاقة الإنتاجية *
125 صحائف
نوع مدخل الورق
سحب أوراق
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, مغلفات, ملصقات, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5
الربط
الواجهات القياسية
USB 2.0
الشبكات
جاهز للوصل بالشبكة
No
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
No
أداء
الذاكرة الداخلية *
16 ميجا بايت
الحد الاقصى للذاكرة الداخلية
16 ميجا بايت
معالج مدمج
Yes
فئة المعالج
RISC
طراز المعالج
RISC
ترددات المعالج
264 ميجا هرتز
تصميم
لون المنتج *
أبيض
شاشة مدمجة *
No
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
290 عرض
استهلاك الطاقة (وضعية الاستعداد)
11,1 عرض
استهلاك الطاقة (وضعية التوقف)
0 عرض
جهد دخل AC
110 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
أنظمة تشغيل المخدم المدعومة
Windows Server 2003
الوزن والأبعاد
العرض
398,8 ملم
العمق
452,1 ملم
الارتفاع
254 ملم
الوزن
22,8 كيلو غرام