location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1102s Printer 600 x 600 نقطة لكل انش A4

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro P1102s Printer
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE652A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420709336 show
الفئة:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
طابعات الليزر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 16111
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 May 2025 22:22:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro P1102s Printer 600 x 600 نقطة لكل انش A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر
  • - 600 x 600 نقطة لكل انش
  • - الوان الطباعة: أسود
  • - A4 18 الدفع لكل ألف
  • - الطباعة المزدوجة
  • - بوابة USB
  • - دورة عمل الطابعة (الحد الاقصى): 5000 الصفحات لكل شهر
  • - عدد أدراج الإدخال: 1 إجمالي سعة الإدخال: 150 صحائف إجمالي الطاقة الإنتاجية: 100 صحائف
  • - الذاكرة الداخلية: 2 ميجا بايت معالج مدمج 266 ميجا هرتز
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
يدوي
دقة الطباعة السوداء
600 x 600 نقطة لكل انش
اللون *
No
تقنية الطباعة *
ليزر
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
600 x 600 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
18 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
8,5 ثانية
مزايا
دورة عمل الطابعة (الحد الاقصى) *
5000 الصفحات لكل شهر
دورة العمل (الموصى بها)
250 - 1500 الصفحات لكل شهر
الوان الطباعة *
أسود
عدد خراطيش الطباعة *
1
بلد المنشأ
فييتنام
قسم HP
عمل تجاري
استطاعة الدخل والخرج
عدد أدراج الإدخال *
1
إجمالي سعة الإدخال *
150 صحائف
إجمالي الطاقة الإنتاجية *
100 صحائف
سعة إدخال درج الورق 1
150 صحائف
العدد الأقصى لأدراج الإدخال
1
الحد الأقصى لكمية الادخال
150 صحائف
الحد الاقصى لسعة الانتاج
100 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
بطاقات مخزن, مغلفات, ملصقات, ورق صور, ورق عادي, بطاقة بريدية, ورق خشن, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (C0..C9)
C5
أحجام المغلفات
B5, C5, DL
عرض الوسائط المخصصة
147 - 216 ملم
طول الوسائط المخصصة
211 - 356 ملم
وزن وسائط درج الورق
60 - 163 غرام/متر مربع
الربط
الواجهات القياسية
USB 2.0
بوابة USB *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
No
تقنية طباعة الجوال
غيد مدعوم
أداء
الذاكرة الداخلية *
2 ميجا بايت
الحد الاقصى للذاكرة الداخلية
2 ميجا بايت
معالج مدمج
Yes
فئة المعالج
Tensilica
ترددات المعالج
266 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
51 ديسيبل
مستوى قوة الصوت (الطباعة)
6,4 ديسيبل
تصميم
تموضع السوق *
عمل تجاري
تصميم
لون المنتج *
أسود
شاشة مدمجة *
No
شهادة
CISPR 22: 2005+A1/EN 55022: 2006+A1-Class B, EN 61000-3-2: 2006+A1 +A2 (Harmonic emissions, Class A), EN 61000-3-3: 2008 (Flicker emissions), EN 55024: 1998+A1+A2 immunity standards which includes compliance with the following: EN 61000-4-2: 1995 (ESD immunity, performance criterion B), EN 61000-4-3: 1996 (radiated immunity, performance criterion A), EN 61000-4-4: 1995 (EFT immunity, performance criterion B), EN 61000-4-5: 1995 (surge immunity, performance criterion B), EN 61000-4-6: 1996 (conducted immunity, performance criterion A), EN 61000-4-11: 1994 (voltage fluctuations, performance criterion B & C)
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
360 عرض
استهلاك الطاقة (الأقصى)
360 عرض
استهلاك الطاقة (وضعية الاستعداد)
1,4 عرض
استهلاك الطاقة (وضعية توفير الطاقة)
0,9 عرض
استهلاك الطاقة (وضعية التوقف)
0,6 عرض
(TEC) "نجمة الطاقة النموذجية في استهلاك الكهرباء"
0,505 كيلوواط ساعة أسبوع
جهد دخل AC
220 - 240 صورة
تردد دخل AC
50 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 10, Windows 7, Windows 8, Windows Vista
أنظمة تشغيل ماك المدعومة
نظام تشغيل ماك إصدار 10.4 تايغر, Mac OS X 10.6 Snow Leopard, نظام تشغيل ماك إصدار 10.5 ليبارد
أنظمة تشغيل المخدم المدعومة
Windows Server 2008, Windows Server 2003
أنظمة تشغيل أخرى مدعومة
لينكس
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
15 - 32,5 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 80%
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
349 ملم
العمق
238 ملم
الارتفاع
196 ملم
الوزن
5,2 كيلو غرام
تعبئة البيانات
عرض التغليف
400 ملم
عمق التغليف
250 ملم
ارتفاع التغليف
298 ملم
وزن الحزمة
6,35 كيلو غرام
محتوى التغليف
الكوابل مشمولة
تيار متناوب
مزايا أخرى
متطلبات النظام الموصى بها
Windows 10, Windows 8, Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit), Windows Server 2008 (32-bit/64-bit), Windows Server 2003: 512 MB RAM; All systems: 350 MB available hard disk space, CD-ROM drive, USB port
مدى رطوبة التشغيل الموصى بها
30 - 70%