location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet J610a نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 5,5 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J610a
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH388C
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111800476 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5101
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet J610a نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 5,5 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب نفث حبر حراري طباعة ملونة
  • - 4800 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A4 5,5 الدفع لكل ألف
  • - نسخ ملون مسح اللون
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi
  • - 3,6 كيلو غرام
أكثر>>>
سرعة الطباعة
تقنية الطباعة *
نفث حبر حراري
طباعة *
طباعة ملونة
الطباعة المزدوجة *
No
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
5,5 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
4 الدفع لكل ألف
طباعة الهامش الأعلى (الأدنى)
1,5 ملم
طباعة الهامش الأسفل (الأدنى)
1,45 سم
طباعة الهامش اليساري (الأدنى)
3,2 ملم
طباعة الهامش اليميني (الأدنى)
3,2 ملم
النسخ
نسخ مزدوج *
No
نسخ *
نسخ ملون
سرعة النسخ (جودة عادية, اسود, A4)
4,5 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
2,5 الكلفة لكل ألف
الوقت المطلوب لأول طباعة (أسود, عادي)
18 ثانية
الوقت المطلوب لأول طباعة (ملون, عادي)
32 ثانية
العدد الأقصى للنسخ
30 نسخ
المسح الضوئي
المسح الضوئي المزدوج *
No
مسح *
مسح اللون
دقة المسح الضوئي *
1200 x 1200 نقطة لكل انش
نوع المسح الضوئي *
جهاز المسح الضوئي المسطح
تقنية المسح الضوئي
CIS
مستويات اللون الرمادي
256
مشغلات الماسح الضوئي
TWAIN
اصدار برنامج "TWAIN"
1,9
الفاكس
إرسال فاكس مزدوج
No
ارسال بالمثالة *
No
مزايا
دورة عمل الطابعة (الحد الاقصى) *
1000 الصفحات لكل شهر
عدد خراطيش الطباعة *
2
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 3
تعدد المهام المجتمعة
No
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
60 صحائف
إجمالي الطاقة الإنتاجية *
25 صحائف
نوع مدخل الورق
صينية ورق
الحد الأقصى لكمية الادخال
60 صحائف
الحد الاقصى لسعة الانتاج
25 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
مغلفات, ملصقات, ورق صور, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
المعالجة الورقية
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
أحجام المغلفات
DL
الربط
الواجهات القياسية
USB 2.0
بوابة USB
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تصميم
لون المنتج *
أسود
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
No
إدارة الطاقة
استهلاك الطاقة (الأقصى)
9 عرض
استهلاك الطاقة (التشغيل المتوسط)
9 عرض
استهلاك الطاقة (وضعية الاستعداد)
2,3 عرض
استهلاك الطاقة (وضعية السبات)
1,2 عرض
استهلاك الطاقة (وضعية التوقف)
0,3 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
مزايا خاصة بالعلامة التجارية
إتش بي إي برينت
No
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 7, Windows Vista
أنظمة تشغيل ماك المدعومة
نظام تشغيل ماك إصدار 10.5 ليبارد, Mac OS X 10.6 Snow Leopard
الحد الادنى لذاكرة الوصول العشوائي RAM
1024 ميجا بايت
الحد الادنى لمساحة القرص الثابت
600 ميجا بايت
الحد الادنى للمعالج
1 GHz
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
5 - 80%
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
427 ملم
العمق
306 ملم
الارتفاع
156 ملم
الوزن
3,6 كيلو غرام
تعبئة البيانات
عرض التغليف
463 ملم
عمق التغليف
193 ملم
ارتفاع التغليف
349 ملم
وزن الحزمة
5,22 كيلو غرام