location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8600 Plus نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 20 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8600 Plus
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D5U67A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758133415 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5085
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 8600 Plus نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 20 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب نفث حبر حراري طباعة ملونة
  • - 4800 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A4 20 الدفع لكل ألف
  • - نسخ ملون مسح اللون فاكس ملون
  • - Apple AirPrint, HP ePrint
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 128 ميجا بايت 360 ميجا هرتز
  • - 12,7 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
دقة الألوان
4800 x 1200 نقطة لكل انش
تقنية الطباعة *
نفث حبر حراري
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
20 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
16 الدفع لكل ألف
سرعة الطباعة (اسود, مسودة, A4/US Letter)
35 الدفع لكل ألف
سرعة للطباعة (ملون, مسودة, A4/US Letter)
35 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
13 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
14 ثانية
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
1200 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
12 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
11 الكلفة لكل ألف
سرعة النسخ (ملون, مسودة, A4)
32 الكلفة لكل ألف
العدد الأقصى للنسخ
99 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
4800 x 4800 نقطة لكل انش
الحد الأقصى لدقة المسح الضوئي
4800 x 4800 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 356 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
تقنية المسح الضوئي
CIS
المسح الضوئي الى
بريد إلكتروني, ملف
اشكال الصور المدعمة
JPG, PNG, TIF
أشكال الوثائق المدعومة
PDF, RTF, TXT
عمق لون المدخل
24 بيت
مستويات اللون الرمادي
256
مشغلات الماسح الضوئي
TWAIN
اصدار برنامج "TWAIN"
1,9
الفاكس
ارسال بالمثالة *
فاكس ملون
دقة الفاكس (الأسود ووالأبيض)
300 x 300 نقطة لكل انش
سرعة إرسال المثالة
4 ثانية الصفحة
سرعة المودم
33,6 كيلوبيت ثانية
ذاكرة المثالة
100 صفحات
معاودة الاتصال تلقائيا
Yes
طلب الرقم السريع
Yes
إعادة توجيه المثالة
Yes
التأخير في إرسال المثالة
Yes
مزايا
دورة عمل الطابعة (الحد الاقصى) *
25000 الصفحات لكل شهر
مرسل رقمي
No
عدد خراطيش الطباعة *
4
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 3
تعدد المهام المجتمعة
Yes
استطاعة الدخل والخرج
عدد أدراج الإدخال *
1
إجمالي سعة الإدخال *
250 صحائف
إجمالي الطاقة الإنتاجية *
150 صحائف
نوع مدخل الورق
صينية ورق
وحدة تغذية المستندات التلقائية (ADF)
Yes
قدرة مغذي الوثائق تلقائياً
50 صحائف
العدد الأقصى لأدراج الإدخال
2
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
بطاقات مخزن, مغلفات, ورق غير لامع, ورق صور, ورق عادي
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5
أحجام المغلفات
C5, C6, DL
احجام ورق الصور
3x4"
الربط
الواجهات القياسية
إيثرنت, RJ-11, USB 2.0, شبكة محلية LAN لاسلكية
بوابة USB
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
2
كمية المنافذ RJ-11
1
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تقنية طباعة الجوال
Apple AirPrint, HP ePrint
أداء
قارئ البطاقات مدمج
Yes
الذاكرة الداخلية *
128 ميجا بايت
ترددات المعالج
360 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
57 ديسيبل
تصميم
لون المنتج *
أسود
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
قطر الشاشة
10,9 سم (4.3")
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
34 عرض
استهلاك الطاقة (وضعية الاستعداد)
6,63 عرض
استهلاك الطاقة (وضعية السبات)
2,21 عرض
استهلاك الطاقة (وضعية التوقف)
0,22 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
مزايا خاصة بالعلامة التجارية
إتش بي إي برينت
Yes
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
أنظمة تشغيل ماك المدعومة
نظام تشغيل ماك إصدار 10.5 ليبارد, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
25 - 75%
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
494 ملم
العمق
412,8 ملم
الارتفاع
315 ملم
الوزن
12,7 كيلو غرام
تعبئة البيانات
عرض التغليف
567 ملم
عمق التغليف
380 ملم
ارتفاع التغليف
520 ملم
وزن الحزمة
18,2 كيلو غرام
مزايا أخرى
مقياس الطباعة المباشرة PictBridge
Yes