location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8600 - N911a نفاث للحبر A4 4800 x 1200 نقطة لكل انش 18 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8600 - N911a
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9J75A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758348086 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 19741
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 8600 - N911a نفاث للحبر A4 4800 x 1200 نقطة لكل انش 18 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب نفاث للحبر طباعة ملونة
  • - 4800 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A4 18 الدفع لكل ألف
  • - نسخ ملون مسح اللون فاكس ملون
  • - Apple AirPrint, HP ePrint
  • - الطباعة المباشرة
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 128 ميجا بايت 360 ميجا هرتز
  • - 11,5 كيلو غرام
أكثر>>>
سرعة الطباعة
تقنية الطباعة *
نفاث للحبر
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
18 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
13 الدفع لكل ألف
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
1200 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
12 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
11 الكلفة لكل ألف
العدد الأقصى للنسخ
99 نسخ
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
4800 x 4800 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
A4 / Letter (216 x 297)
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
تقنية المسح الضوئي
CIS
المسح الضوئي الى
ملف, صورة
سرعة المسح الضوئي (ملون)
10 الدفع لكل ألف
سرعة المسح الضوئي (أسود)
5,6 الدفع لكل ألف
اشكال الصور المدعمة
BMP, JPG, PNG, TIF
أشكال الوثائق المدعومة
PDF
عمق لون المدخل
24 بيت
مستويات اللون الرمادي
256
مشغلات الماسح الضوئي
TWAIN
اصدار برنامج "TWAIN"
1,9
الفاكس
ارسال بالمثالة *
فاكس ملون
دقة الفاكس (الأسود ووالأبيض)
203 x 196 نقطة لكل انش
سرعة إرسال المثالة
4 ثانية الصفحة
ذاكرة المثالة
100 صفحات
معاودة الاتصال تلقائيا
Yes
إعادة توجيه المثالة
Yes
التأخير في إرسال المثالة
Yes
مزايا
دورة العمل (الموصى بها)
250 - 1250 الصفحات لكل شهر
دورة عمل الطابعة (الحد الاقصى) *
15000 الصفحات لكل شهر
مرسل رقمي
No
عدد خراطيش الطباعة *
4
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 3
تعدد المهام المجتمعة
Yes
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
250 صحائف
إجمالي الطاقة الإنتاجية *
150 صحائف
الحد الأقصى لكمية الادخال
500 صحائف
الحد الاقصى لسعة الانتاج
150 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
الحد الاقصى لحجم الطباعة
216 x 356 mm
أنواع وسائط درج الورق *
بطاقات مخزن, ورق لماع, ورق صور, ورق عادي
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
قياسات وسائط طباعة غير متوافقة مع ISO
تنفيذي, بيان
أحجام المغلفات
10, DL, Monarch
احجام ورق الصور
4x6, 4x12, 5x7, 8x10, 3.5x5
حجم وسائط الطباعة من دون حدود
8.5x11, A4
الربط
الواجهات القياسية
إيثرنت, RJ-11, USB 2.0, شبكة محلية LAN لاسلكية
الطباعة المباشرة *
Yes
بوابة USB
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
2
كمية المنافذ RJ-11
1
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تقنية طباعة الجوال
Apple AirPrint, HP ePrint
أداء
الحد الاقصى للذاكرة الداخلية
128 ميجا بايت
مداخل الذاكرة
1
قارئ البطاقات مدمج
Yes
الذاكرة الداخلية *
128 ميجا بايت
بطاقات الذاكرة المتوافقة
MS Duo, SD
ترددات المعالج
360 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
57 ديسيبل
التوافق مع اجهزة الماكنتوش
Yes
تصميم
لون المنتج *
أسود
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
قطر الشاشة
6,73 سم (2.65")
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
عرض اللون
Yes
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
28 عرض
استهلاك الطاقة (وضعية الاستعداد)
5,81 عرض
استهلاك الطاقة (وضعية التوقف)
0,22 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Yes
أنظمة تشغيل ماك المدعومة
Yes
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
مدى الرطوبة النسبية للتخزين
5 - 90%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
494 ملم
العمق
460 ملم
الارتفاع
300 ملم
الوزن
11,5 كيلو غرام
مزايا أخرى
الأبعاد (العرضx العمقx الارتفاع)
494 x 412,8 x 300 ملم
الوظائف المجتمعة
نسخة, مثالة, طباعة, مسح
ألوان وظائف الكل في واحد
نسخة, مثالة, طباعة, مسح
أبعاد الحزمة (العرض x العمق x الطول)
494 x 645,5 x 300 ملم