location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5700 1 جيغاهرتز Windows XPe 1,39 كيلو غرام أسود, فضة TM5800

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5700
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC639A
الفئة:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
أجهزة حاسوب تعتمد على المخدم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 15771
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq t5700 1 جيغاهرتز Windows XPe 1,39 كيلو غرام أسود, فضة TM5800
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmeta Crusoe TM5800 1 جيغاهرتز
  • - 0,25 جيغابايت
  • - 256 جيغابايت
  • - Windows XPe
  • - نجمة الطاقة
أكثر>>>
المعالج
ترددات المعالج *
1 جيغاهرتز
فئة المعالج
Transmeta Crusoe
طراز المعالج
TM5800
الذاكرة
الذاكرة الداخلية *
0,25 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية
0,512 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
الرسومات
الحد الاقصى من الذاكرة لبطاقات الشاشة
8 ميجا بايت
الربط
عدد منافذ بطاقة الشبكة (RJ-45) *
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد المنافذ المتوازية
1
عدد المنافذ التسلسلية
1
تصميم
لون المنتج *
أسود, فضة
عرض
العرض مشمول *
No
برمجيات
نظام التشغيل المثبت *
Windows XPe
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
0 - 40 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
مدى الرطوبة النسبية للتخزين
10 - 95%
شهادات
شهادة
ZH1/618, EN29241-3, EPA
بلد المنشأ
الصين
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
الوزن
1,39 كيلو غرام
مزايا أخرى
الأبعاد (العرضx العمقx الارتفاع)
100 x 195 x 230 ملم
متطلبات الطاقة
100 - 240V, 50/60Hz
بطاقة الشاشة
Rage XC
بروتوكولات الشبكات المدعومة
TCP/IP, DNS, DHCP, PPP, SNMP
انظمة التشغيل المتوافقة
Windows XP Embedded
ميزات الربط الشبكي
Fast Ethernet
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u
عائلة موائمات الرسوميات
AMD
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
HP DG961A Thin Client HP DG961A Thin Client
(show image)
DG961A DG961A 0.00
(excl. VAT)
0 (incl. VAT)