location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq d530 Intel® Pentium® 4 0,5 جيغابايت DDR-SDRAM 40 جيغابايت Windows XP Professional إس إف إف جهاز الحاسوب الشخصي فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
d530
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq d530
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG058A
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 23061
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq d530 Intel® Pentium® 4 0,5 جيغابايت DDR-SDRAM 40 جيغابايت Windows XP Professional إس إف إف جهاز الحاسوب الشخصي فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي فضة 230 عرض
  • - Intel® Pentium® 4 نوى المعالجات: 1
  • - 0,5 جيغابايت DDR-SDRAM 1 x 0.5 جيغابايت
  • - 40 جيغابايت CD-ROM
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows XP Professional
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium® 4
نوى المعالجات
1
ناقل البيانات في الجانب الامامي للمعالج
533 ميجا هرتز
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
0,5 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 0.5 جيغابايت
مداخل الذاكرة
4x DIMM
وسائط التخزين
سعة التخزين الاجمالية *
40 جيغابايت
نوع محرك الأقراص الضوئية *
CD-ROM
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
40 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
Parallel ATA
قارئ البطاقات مدمج
No
الرسومات
ذاكرة موائم الرسوميات القصوى
0,064 جيغابايت
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
بلوتوث
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ PS/2
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
عدد المنافذ التسلسلية
1
عدد المنافذ المتوازية
1
فتحات مداخل بطاقة التوسع
فتحات PCI
2
تصميم
نوع الهيكل المعدني *
إس إف إف
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
فضة
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® 865G
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت *
Windows XP Professional
انظمة التشغيل المتوافقة
Windows XP Professional SP1
إدارة الطاقة
جهاز تزويد الطاقة *
230 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
استهلاك الطاقة (النموذجي)
185 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتخزين
5 - 95%
الارتفاع غيرالقابل للتشغيلي
0 - 9144 متر
شهادات
شهادة
GEEA, Blue Angel, FEMP
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض *
338 ملم
العمق *
383 ملم
الارتفاع *
100 ملم
الوزن *
10 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
عرض
العرض مشمول *
No
مزايا أخرى
الامان
MPC-3, ACA AS/NZS, ANSI, ATAPI, CB, CSA, CISPR, EMKO, TUV, VDE, EN
ضابط جهاز التلفاز مدمج
No
التوافق مع اجهزة الماكنتوش
No
جهاز محول للتحكم عن بعد
No
ميزات الربط الشبكي
Gigabit Ethernet
نظم تشغيل الحاسوب
جهاز الحاسوب الشخصي
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
فتحات "منفذ الرسومات المتسارعة" 8x AGP
1
عائلة موائمات الرسوميات
Intel