location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4100 Intel® Pentium® 4 1 جيغابايت DDR-SDRAM Windows XP Professional Tower محطة عمل أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4100
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV012A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0829160276953 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 16062
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP xw4100 Intel® Pentium® 4 1 جيغابايت DDR-SDRAM Windows XP Professional Tower محطة عمل أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل أسود, فضة
  • - Intel® Pentium® 4 3 جيغاهرتز نوى المعالجات: 1
  • - 1 جيغابايت DDR-SDRAM
  • - DVD-RW
  • - Windows XP Professional
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium® 4
نوى المعالجات
1
ترددات المعالج *
3 جيغاهرتز
ناقل البيانات في الجانب الامامي للمعالج
800 ميجا هرتز
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
1 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR-SDRAM
مداخل الذاكرة
4x DIMM
تكنولوجيا صناعة الدارات السريعة ECC
Yes
وسائط التخزين
نوع محرك الأقراص الضوئية *
DVD-RW
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
80 جيغابايت
وصلة القرص الثابت
Ultra-ATA/100
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
No
دعم RAID
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
عدد منافذ PS/2
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الداخل
Yes
عدد المنافذ التسلسلية
2
عدد المنافذ المتوازية
1
فتحات مداخل بطاقة التوسع
فتحات PCI
5
تصميم
نوع الهيكل المعدني *
Tower
عدد أماكن 3.5"
3
عدد أماكن 5.25"
3
لون المنتج *
أسود, فضة
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® 875P
نظام الصوت
AC'97
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows XP Professional
انظمة التشغيل المتوافقة
Windows XP Professional
إدارة الطاقة
جهد مدخلات مزود الطاقة
115 - 230 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
استهلاك الطاقة (النموذجي)
280 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
15 - 80%
الارتفاع غيرالقابل للتشغيلي
0 - 4572 متر
الوزن والأبعاد
العرض *
168 ملم
العمق *
456 ملم
الارتفاع *
450 ملم
الوزن *
16 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
التوافق مع اجهزة الماكنتوش
No
ميزات الربط الشبكي
Gigabit Ethernet (10/100/1000)
فتحات "منفذ الرسومات المتسارعة" 8x AGP
1