location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6200 Workstation (DV046EA) Intel® Xeon® 1 جيغابايت DDR2-SDRAM Windows XP Professional Tower محطة عمل

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6200 Workstation (DV046EA)
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV046EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0829160509532 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 20089
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP xw6200 Workstation (DV046EA) Intel® Xeon® 1 جيغابايت DDR2-SDRAM Windows XP Professional Tower محطة عمل
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل 500 عرض
  • - Intel® Xeon® 3,6 جيغاهرتز
  • - 1 جيغابايت DDR2-SDRAM
  • - DVD-ROM
  • - Windows XP Professional
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Xeon®
ترددات المعالج *
3,6 جيغاهرتز
ناقل البيانات في الجانب الامامي للمعالج
800 ميجا هرتز
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
1 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
تكنولوجيا صناعة الدارات السريعة ECC
Yes
وسائط التخزين
نوع محرك الأقراص الضوئية *
DVD-ROM
سعة القرص الصلب
80 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
No
الربط
منافذ الادخال الاخراج
Front: Headphone, microphone, and 2 USB 2.0, 1 IEEE 1394 (requires PCI card to enable functionality); Rear: 6 USB, 1 standard serial port, 1 parallel port, PS/2 keyboard and mouse, 1 RJ-45, 1 audio in, 1 audio out, 1 mic in
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
عدد منافذ PS/2
2
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الداخل
Yes
عدد المنافذ التسلسلية
1
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x8 PCI
1
فتحات PCI Express x16
1
فتحات PCI
4
تصميم
نوع الهيكل المعدني *
Tower
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® E7525
نظام الصوت
Integrated AC97/16-bit stereo full-duplex, optional SoundBlaster Audigy 2-ZS PCI
أداء
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows XP Professional
إدارة الطاقة
جهاز تزويد الطاقة *
500 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
8 - 85%
الارتفاع غيرالقابل للتشغيلي
9100
الوزن والأبعاد
العرض *
165 ملم
العمق *
450 ملم
الارتفاع *
441 ملم
الوزن *
19 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
نوع مزود الطاقة
500W
الرطوبة النسبية غير التشغيلية (دون تكاثف)
8 - 90%
متطلبات الطاقة
500 watts
المتحكم بالقرص الثابت
SATA/150
المتحكم الجزئي بنظام الاقراص
Integrated dual channel SATA/150 controller with RAID (0 or 1) capability, optional single channel Ultra320 SCSI controller, optional single channel Ultra320 SCSI controller with RAID (0, 1, 01, 5) capability
ذاكرة التخزين السريعة الخارجية
2048 كيلو بايت
نوع المودم
No
مشغل الاقراص المرنة
FDD 3.5'' 1.44MB
نوع مشغل الاقراص الثابتة
80 GB
ميزات الإدارة
System Management BIOS 2.3.5
اماكن تثبيت محركات الاقراص
2 external 5.25" bays 2 external 5.25" bays
فتحات مداخل بطاقة التوسع
6 slots: 1 PCI Express (x16) graphics slot, 1 PCI Express (x8 mechanically, x4 electrically), and 4 legacy PCI slots
وصف إدارة الأمن
Chassis lock, USB ports that can be deactivated, optional remotely lockable solenoid hood lock, Kensington lock provision, optional chassis clamp lock, chassis intrusion sensor
ذاكرة الوصول العشوائي للفيديو RAM
No video RAM
اماكن تثبيت محركات الاقراص الخارجية
2 x 5.25"
اماكن تثبيت محركات الاقراص الداخلية
2 x 3.5", 1 x 3.5"
نوع لوحة المفتيح
PS/2
جهاز التأشير
PS/2 scroll mouse