location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1000 طابعة النفث الحبري اللون 4800 x 1200 نقطة لكل انش A4

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5M06C
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758667590 show
الفئة:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
طابعات النفث الحبري Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5761
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Deskjet 1000 طابعة النفث الحبري اللون 4800 x 1200 نقطة لكل انش A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب 4800 x 1200 نقطة لكل انش اللون
  • - A4 5,5 الدفع لكل ألف الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - بوابة USB
أكثر>>>
مزايا
دورة العمل (الموصى بها)
250 - 500 الصفحات لكل شهر
اللغات الخاصة بوصف الصفحة *
PCL 3
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللون *
Yes
دورة عمل الطابعة (الحد الاقصى) *
1000 الصفحات لكل شهر
عدد خراطيش الطباعة *
2
سرعة الطباعة
سرعة للطباعة (ملون, مسودة, A4/US Letter)
12 الدفع لكل ألف
سرعة الطباعة (اسود, مسودة, A4/US Letter)
16 الدفع لكل ألف
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
5,5 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
4 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
19 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
25 ثانية
استطاعة الدخل والخرج
عدد أدراج الإدخال *
1
إجمالي سعة الإدخال *
60 صحائف
إجمالي الطاقة الإنتاجية *
25 صحائف
نوع مدخل الورق
صينية ورق
المعالجة الورقية
الحد الاقصى لحجم الطباعة
210 x 297 mm
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
بطاقات مخزن, مغلفات, ملصقات, ورق صور, ورق عادي, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
أحجام المغلفات
DL
الربط
بوابة USB *
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
الواجهات القياسية
USB 2.0
الشبكات
اتصال الشيكة المحلية LAN *
No
الشبكات المحلية اللاسلكية Wi-Fi *
No
تصميم
تموضع السوق *
البيت والمكتب
لون المنتج *
الرمادية
شاشة مدمجة *
No
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
10 عرض
استهلاك الطاقة (وضعية التوقف)
0,3 عرض
استهلاك الطاقة (وضعية الاستعداد)
2,3 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows Vista, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
أنظمة تشغيل ماك المدعومة
نظام تشغيل ماك إصدار 10.5 ليبارد, Mac OS X 10.6 Snow Leopard
الحد الادنى للمعالج
233 MHz
الحد الادنى لذاكرة الوصول العشوائي RAM
128 ميجا بايت
الحد الادنى لمساحة القرص الثابت
300 ميجا بايت
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
5 - 80%
مدى الرطوبة النسبية للتخزين
5 - 90%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
421 ملم
العمق
380 ملم
الارتفاع
266 ملم
الوزن
2 كيلو غرام
تعبئة البيانات
المشغلات مشمولة
Yes
كتيب
Yes
عرض التغليف
462 ملم
عمق التغليف
160 ملم
ارتفاع التغليف
275 ملم
وزن الحزمة
3,22 كيلو غرام
مزايا أخرى
قوة الصمام الثنائي المشع LED
Yes