location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4636e نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 8,8 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4636e
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6G86B
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182118054 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8329
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 4636e نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 8,8 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب نفث حبر حراري طباعة ملونة
  • - 4800 x 1200 نقطة لكل انش
  • - A4 8,8 الدفع لكل ألف
  • - نسخ ملون مسح اللون فاكس ملون
  • - Apple AirPrint, HP ePrint
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi
  • - الذاكرة الداخلية: 64 ميجا بايت 360 ميجا هرتز
  • - 6,22 كيلو غرام
أكثر>>>
سرعة الطباعة
تقنية الطباعة *
نفث حبر حراري
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
8,8 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
5,2 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
19 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
24 ثانية
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
6 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
4 الكلفة لكل ألف
العدد الأقصى للنسخ
50 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
1200 x 1200 نقطة لكل انش
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
تقنية المسح الضوئي
CIS
المسح الضوئي الى
بريد إلكتروني, بطاقة ذاكرة
اشكال الصور المدعمة
BMP, GIF, JPG, PNG, TIF
أشكال الوثائق المدعومة
PDF
اصدار برنامج "TWAIN"
1,9
الفاكس
ارسال بالمثالة *
فاكس ملون
دقة الفاكس (الأسود ووالأبيض)
300 x 300 نقطة لكل انش
سرعة المودم
33,6 كيلوبيت ثانية
ذاكرة المثالة
99 صفحات
مزايا
دورة عمل الطابعة (الحد الاقصى) *
1000 الصفحات لكل شهر
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
100 صحائف
إجمالي الطاقة الإنتاجية *
30 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق عادي
المعالجة الورقية
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
الربط
الواجهات القياسية
USB 2.0, شبكة محلية LAN لاسلكية
بوابة USB
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
No
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
بروتوكولات الشبكة المدعومة (IPv4)
TCP/IP
تقنية طباعة الجوال
Apple AirPrint, HP ePrint
أداء
الذاكرة الداخلية *
64 ميجا بايت
ترددات المعالج
360 ميجا هرتز
تصميم
لون المنتج *
أسود
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
قطر الشاشة
5 سم (1.97")
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
12,5 عرض
استهلاك الطاقة (وضعية الاستعداد)
0,2 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
أنظمة تشغيل ماك المدعومة
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
الوزن والأبعاد
العرض
445 ملم
العمق
334 ملم
الارتفاع
120 ملم
الوزن
6,22 كيلو غرام
تعبئة البيانات
عرض التغليف
491 ملم
عمق التغليف
225 ملم
ارتفاع التغليف
393 ملم
وزن الحزمة
7,56 كيلو غرام