location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 13 -3000ed Intel® Core™ i7 i7-4500U حاسوب محمول 33,8 سم (13.3") الشاشات الحساسة التي تعمل باللمس Quad HD 8 جيغابايت DDR3-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 8.1 بني, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-3000ed
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7G33EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182170502 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 14046
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 24 Jan 2025 20:33:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre 13 -3000ed Intel® Core™ i7 i7-4500U حاسوب محمول 33,8 سم (13.3") الشاشات الحساسة التي تعمل باللمس Quad HD 8 جيغابايت DDR3-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 8.1 بني, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي بني, فضة
  • - Intel® Core™ i7 i7-4500U 1,8 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 33,8 سم (13.3") Quad HD 2560 x 1440 بيكسل إضاءة خلفية LED 16:9
  • - 8 جيغابايت DDR3-SDRAM 1600 ميجا هرتز 1 x 8 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت
  • - Intel® HD Graphics 4400
  • - بلوتوث 4.0
  • - ليثيوم بوليمر 45 عرض
  • - Windows 8.1 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
بني, فضة
شكل الجهاز *
صدفي
مادة الغطاء
الألومنيوم
بلد المنشأ
الصين
عرض
نوع شاشة اللمس
سعوي
قطر الشاشة *
33,8 سم (13.3")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
Quad HD
تقنية اللمس
لمس متعدد
عدد ألوان الشاشة
16.78 مليون لون
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7 الجيل الرابع
طراز المعالج *
i7-4500U
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3 جيغاهرتز
ترددات المعالج *
1,8 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
BGA 1168
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i7-4500 Mobile series
الاسم الرمزي للمعالج
Haswell
نوع الناقل
DMI2
تماثل FSB
No
تثبيت
C0
قوة التصميم الحراري (TDP)
15 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
12
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
2x4
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
سرعة ساعة الذاكرة
1600 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
سعة القرص الصلب
0 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 4400
تردد قاعدة موائم رسوميات على اللوحة
200 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,74 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
12
هوية موائم الرسوميات على اللوحة
0xA16
الصوت
نظام الصوت
Beats Audio
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
2 ميجا بكسل
وضوح آلة التصوير الأمامية (رقمي)
1920 x 1080 بيكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 5 (802.11ac)
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
4.0
WWAN
غير مثبت
شبكة بيانات
غيد مدعوم
شبكة 4G WiMAX
No
4G LTE
No
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
تقنية ثاندربولت
No
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
كمية منافذ العرض الصغيرة
1
منفذ الربط المرئي الرقمي DVI
No
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
توصيل سماعة الرأس
3.5ملم
العدد الإجمالي لموصلات SATA
4
عدد موصلات SATA III
4
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة المفاتيح
لوحة مفاتيح رقمية *
No
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8.1
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
Yes
تقنيل انتل للوصل الذكي
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية بدء التشغيل السريع
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تخزين المصفوفات
Yes
تقنية إتش دي أوديو
Yes
تقنية الإدارة النشطة
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
انتل TSX-NI
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
40 x 24 x 1.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SR16Z
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية سمارت كونيكت من انتل®
1,00
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة انتل للشركات ME
9.5
نسخة TSX-NI من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
Yes
وصول سريع للذاكرة انتل
No
معالج ARK ID
75460
معالج خال من التضارب
Yes
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
جهد محول التيار المتردد الخارج
19 صورة
حس آلي بالتيار
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
حماية كلمة المرور
Yes
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-15 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 85%
مدى الرطوبة النسبية للتخزين
10 - 90%
الارتفاع التشغيلي
0 - 3050 متر
الارتفاع غيرالقابل للتشغيلي
0 - 4570 متر
شهادات
مصدق الشبكة المحلية اللاسلكية Wi-Fi
Yes
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
324 ملم
العمق
22 ملم
الارتفاع
15 ملم
الوزن *
1,48 كيلو غرام
تعبئة البيانات
عرض التغليف
390 ملم
عمق التغليف
130 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
3,23 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
كتيب
Yes
دليل البدء السريع
Yes
بطاقة الضمان
Yes
اسلاك الطاقة مشمولة
Yes
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
No
انواع الاقراص المدعومة
No
3D التوافق
No
الذاكرة الداخلية القصوى (64 بت)
8 جيغابايت
ضابط جهاز التلفاز مدمج
No
الحوسبة ذات 64 بت
Yes