location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre XT TouchSmart 15-4150ed Intel® Core™ i5 i5-3337U حاسوب محمول 39,6 سم (15.6") الشاشات الحساسة التي تعمل باللمس HD كامل 4 جيغابايت DDR3-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 8 فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre XT
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TouchSmart
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 15-4150ed
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E9K27EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182163795 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12710
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 05:01:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre XT TouchSmart 15-4150ed Intel® Core™ i5 i5-3337U حاسوب محمول 39,6 سم (15.6") الشاشات الحساسة التي تعمل باللمس HD كامل 4 جيغابايت DDR3-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 8 فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي فضة
  • - Intel® Core™ i5 i5-3337U 1,8 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل إضاءة خلفية LED 16:9
  • - 4 جيغابايت DDR3-SDRAM 1 x 4 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت
  • - Intel® HD Graphics 4000
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.0
  • - ليثيوم بوليمر 65 عرض
  • - Windows 8 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
مادة الغطاء
الألومنيوم, مغنيزيوم
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
عدد ألوان الشاشة
16.78 مليون لون
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
انتل® كور™ أي 5 الجيل الثالث
طراز المعالج *
i5-3337U
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
2,7 جيغاهرتز
ترددات المعالج *
1,8 جيغاهرتز
معدل ناقل النظام
5 جيغا/ثا
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
BGA 1023
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i5-3300 Mobile series
الاسم الرمزي للمعالج
Ivy Bridge
نوع الناقل
DMI
تماثل FSB
No
تثبيت
L1
قوة التصميم الحراري (TDP)
17 عرض
درجة حرارة النواة
105 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x16, 2x8, 1x8+2x4
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
18
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
عامل شكل الذاكرة
متصل اللوحة
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
سعة القرص الصلب
0 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
SATA
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 4000
ذاكرة موائم الرسوميات على اللوحة
1,65 جيغابايت
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
هوية موائم الرسوميات على اللوحة
0x166
الصوت
نظام الصوت
Beats Audio
عدد مكبرات الصوت المدمجة
4
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
1280 x 720 بيكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.0
WWAN
غير مثبت
شبكة بيانات
غيد مدعوم
شبكة 4G WiMAX
No
4G LTE
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
تقنية ثاندربولت
Yes
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ ثاندربولت
1
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
توصيل سماعة الرأس
3.5ملم
أداء
رقائق اللوحة الرئيسية
Intel HM77 Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
31 x 24 (BGA1023)
مجموعات التعليمات المدعمة
AVX
رمز المعالج
SR0XL
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
22 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
72055
معالج خال من التضارب
Yes
مدمج 4G WiMAX
Yes
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
جهد محول التيار المتردد الخارج
19 صورة
حس آلي بالتيار
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
حماية كلمة المرور
Yes
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-15 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 85%
مدى الرطوبة النسبية للتخزين
10 - 90%
الارتفاع التشغيلي
0 - 3050 متر
الارتفاع غيرالقابل للتشغيلي
0 - 4570 متر
شهادات
مصدق الشبكة المحلية اللاسلكية Wi-Fi
Yes
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
377 ملم
العمق
254 ملم
الارتفاع
22,2 ملم
الوزن *
2,21 كيلو غرام
تعبئة البيانات
عرض التغليف
460 ملم
عمق التغليف
140 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
4,1 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
كتيب
Yes
دليل البدء السريع
Yes
بطاقة الضمان
Yes
اسلاك الطاقة مشمولة
Yes
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
No
انواع الاقراص المدعومة
No
3D التوافق
No
ضابط جهاز التلفاز مدمج
No
الحوسبة ذات 64 بت
Yes