location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G2 عائلة انتل® زينون® ئي3 في3 E3-1246V3 68,6 سم (27") 2560 x 1440 بيكسل الشاشات الحساسة التي تعمل باللمس All-in-One workstation 8 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® Quadro® K2100M Windows 7 Professional أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1M10LA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793609071 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3793
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 17:43:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 G2 عائلة انتل® زينون® ئي3 في3 E3-1246V3 68,6 سم (27") 2560 x 1440 بيكسل الشاشات الحساسة التي تعمل باللمس All-in-One workstation 8 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® Quadro® K2100M Windows 7 Professional أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation أسود 400 عرض
  • - عائلة انتل® زينون® ئي3 في3 E3-1246V3 3,5 جيغاهرتز نوى المعالجات: 4
  • - الشاشات الحساسة التي تعمل باللمس 68,6 سم (27") Quad HD 2560 x 1440 IPS
  • - 8 جيغابايت DDR3-SDRAM 1866 ميجا هرتز 2 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب DVD±RW قارئ البطاقات مدمج
  • - NVIDIA® Quadro® K2100M 2 جيغابايت Intel® HD Graphics P4600
  • - 2 ميجا بكسل 1920 x 1080 بيكسل
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث
  • - Windows 7 Professional 64-بيت
أكثر>>>
عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
الوضوح العالي بالكامل HD
Yes
نوع HD *
Quad HD
إضاءة خلفية LED
Yes
تقنية اللمس
لمس متعدد
نسبة الأبعاد الأصلية
16:9
نوع اللوحة
IPS
عدد ألوان الشاشة
1.073 بليون لون
المعالج
صانع المعالج *
Intel
فئة المعالج *
عائلة انتل® زينون® ئي3 في3
طراز المعالج *
E3-1246V3
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
3,9 جيغاهرتز
ترددات المعالج *
3,5 جيغاهرتز
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
الحوسبة ذات 64 بت
Yes
قوة التصميم الحراري (TDP)
84 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1150 (H3)
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
32-بت, 64-بيت
تثبيت
C0
نوع الناقل
DMI2
الاسم الرمزي للمعالج
Haswell
مجموعة المعالج
Intel Xeon E3-1200 v3
تماثل FSB
No
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 2x8, 1x8+2x4
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
معالج خال من التضارب
No
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
25,6 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
Yes
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
2
نوع فتحات الذاكرة
DIMM
سرعة ساعة الذاكرة
1866 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 4 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
عدد الاقراص الصلبة المثبتة
1
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA
نوع محرك الأقراص الضوئية *
DVD±RW
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MMC, SD, SDHC, SDXC
الرسومات
طراز موائم الرسوميات المخبأ *
NVIDIA® Quadro® K2100M
ذاكرة موائم الرسوميات المكتومة
2 جيغابايت
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics P4600
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1200 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,74 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
11.2
عدد وحدات التنفيذ
20
الصوت
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
نظام الصوت
SRS Premium Sound
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
2 ميجا بكسل
وضوح آلة التصوير
1920 x 1080 بيكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
7
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ العرض
1
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
فتحات سريعة Mini PCI
3
مخرج مكبر الصوت صابووفر
Yes
منافذ اخراج البيانات S/PDIF
Yes
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
All-in-One workstation
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام تشغيل الاسترداد
Windows 8.1 Pro
نظام التشغيل المثبت *
Windows 7 Professional
ميزات خاصة المعالج
تقنية الاستجابة الذكية
No
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية بدء التشغيل السريع
No
تقنيل انتل للوصل الذكي
Yes
تقنية المزايا المصممة للمنشآت الصغيرة
No
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل في الداخل
Yes
تقنية انتل InTru™ 3D
Yes
وصول مرن للذاكرة انتل
Yes
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
انتل TSX-NI
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
22 نانومتر
مواصفات السائل الحراري
PCG 2013D
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
1,00
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
Yes
تقنية تسارع الدخل/الخرج انتل
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
80916
إدارة الطاقة
طاقة محول التيار المتردد
400 عرض
الاستدامة
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
No
لوحة المفاتيح متضمنة
No
المشغلات مشمولة
Yes
اسلاك الطاقة مشمولة
Yes
مزايا أخرى
واجهة بينية لسواقة التخزين
SATA
تقنية الافتراضية
VT-d, VT-x