location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P17A شاشة حاسوب مسطحة 43,2 سم (17") 1280 x 1024 بيكسل صمام ثنائي مشع للضوء LED أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P17A
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4M97A8
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182138076 show
الفئة:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
شاشات حاسوب مسطحة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 68235
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDisplay P17A شاشة حاسوب مسطحة 43,2 سم (17") 1280 x 1024 بيكسل صمام ثنائي مشع للضوء LED أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 سم (17") صمام ثنائي مشع للضوء LED TN
  • - 1280 x 1024 بيكسل 5:4
  • - 5 مللي ثانية 250 شمعة/متر مربع 1000:1
  • - 15,2 عرض
أكثر>>>
عرض
قطر الشاشة *
43,2 سم (17")
وضوح العرض *
1280 x 1024 بيكسل
نسبة الأبعاد الأصلية *
5:4
تقنية الشاشة *
صمام ثنائي مشع للضوء LED
نوع اللوحة *
TN
الشاشات الحساسة التي تعمل باللمس *
No
سطوع العرض (تقليدي)
250 شمعة/متر مربع
زمن الاستجابة *
5 مللي ثانية
سطح الشاشة
حصيرة
نسبة الطول للعرض
5:4
(نسبة التباين (نموذجي *
1000:1
زاوية الرؤية، أفقياً
170 درجة
زاوية الرؤية، عمودياً
160 درجة
عدد ألوان الشاشة *
16.78 مليون لون
درجة نقطة الشاشة
0,264 x 0,264 ملم
مدى المسح الضوئي أفقيا
24 - 83 كيلوهرتز
مدى المسح الضوئي عموديا
50 - 76 هرتز
حجم المرئي، أفقياً
33,8 سم
حجم المرئي، عمودياً
27 سم
سلسلة الألوان
72%
3D التوافق
No
وسائط متعددة
مكبرات الصوت مدمجة *
No
آلة تصوير مدمجة *
No
تصميم
تموضع السوق *
عمل تجاري
لون المنتج *
أسود
الربط
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
HDCP
No
علم تصميم النعدات والوظائف لتتناسب مع الانسات
تركيب VESA *
Yes
متوافق مع نظام التعليق VESA
100 x 100 ملم
فتحة قفل الكابل *
Yes
نوع فتحة قفل الكابل
Kensington
تعديل الارتفاع *
No
دوران محوري
No
تعديل الميلان
Yes
زاوية الامالة
-5 - 25 درجة
العرض على الشاشة (OSD)
Yes
استخدام الاجهزة الموصلة دون الضبط
Yes
علم تصميم النعدات والوظائف لتتناسب مع الانسات
مؤشرات الصمام الثنائي المشع LED
تيار
إدارة الطاقة
استهلاك الطاقة (النموذجي) *
15,2 عرض
استهلاك الطاقة (الأقصى)
20 عرض
استهلاك الطاقة (وضعية توفير الطاقة)
0,5 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-20 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
مدى الرطوبة النسبية للتخزين
5 - 95%
الارتفاع التشغيلي
0 - 5000 متر
الارتفاع غيرالقابل للتشغيلي
0 - 12192 متر
الوزن والأبعاد
العرض (مع المنصة)
377,2 ملم
العمق (مع المنصة)
206,3 ملم
الارتفاع (مع المنصة)
387,2 ملم
الوزن (مع الحامل)
3,72 كيلو غرام
العرض (بدون حامل)
377,2 ملم
العمق (بدون حامل)
57 ملم
الارتفاع (بدون حامل)
316,6 ملم
الوزن (بدون حامل)
3,23 كيلو غرام
تعبئة البيانات
عرض التغليف
474 ملم
عمق التغليف
123 ملم
ارتفاع التغليف
450 ملم
وزن الحزمة
4,5 كيلو غرام
محتوى التغليف
الكوابل مشمولة
تيار متناوب, VGA
دليل البدء السريع
Yes
كتيب
Yes
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
مزايا أخرى
بلد المنشأ
الصين
العرض
صمام ثنائي مشع للضوء LED
مفتاح تشغيل/إيقاف
Yes
ضابط جهاز التلفاز مدمج
No
اجهزة حاسوب المعتمدة على الخادم
تم تركيب جهاز حاسوب يعمل على المخدم
No
البلد Distributor
United States 1 distributor(s)