location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 110-203ed انتل® سيليرون® جي G1620T 4 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب Windows 8.1 Micro Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110-203ed
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9Q38EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182610688 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 7013
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Jun 2024 11:55:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 110-203ed انتل® سيليرون® جي G1620T 4 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب Windows 8.1 Micro Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 65 عرض
  • - انتل® سيليرون® جي G1620T 2,4 جيغاهرتز نوى المعالجات: 2
  • - 4 جيغابايت DDR3-SDRAM 1 x 4 جيغابايت
  • - 500 جيغابايت سواقة قرص صلب DVD±RW قارئ البطاقات مدمج
  • - Intel® HD Graphics
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - Windows 8.1 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
انتل® سيليرون® جي
طراز المعالج *
G1620T
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
2,4 جيغاهرتز
مقبس المعالج
LGA 1155 (Socket H2)
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
نوع الناقل
DMI
تماثل FSB
No
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Celeron Processor G1000 Series for Desktop
الاسم الرمزي للمعالج
Ivy Bridge
قوة التصميم الحراري (TDP)
35 عرض
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x16, 2x8, 1x8+2x4
عدد المعالجات المثبتة
1
تثبيت
P0
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
21 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
Yes
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
مداخل الذاكرة
2x DIMM
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
DVD±RW
عدد سواقات التخزين المركبة
1
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
500 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MMC, SD
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics
ذاكرة موائم الرسوميات على اللوحة
1,6 جيغابايت
تردد قاعدة موائم رسوميات على اللوحة
650 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1050 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
تقنية الكوابل
10/100Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
No
نوع الشبكة المحلية الاسلكية Wi-Fi
غيد مدعوم
بلوتوث
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
Yes
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
مقبس الادخال - الاتصال المباشر DC
Yes
تصميم
نوع الهيكل المعدني *
Micro Tower
التنسيب المدعم
عمودي
عدد أماكن 3.5"
1
عدد أماكن 5.25"
1
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نظام الصوت
عالي الوضوح
قنوات مخرج الصوت
5.1 قنوات
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8.1
ميزات خاصة المعالج
تقنية المزايا المصممة للمنشآت الصغيرة
No
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية تخزين المصفوفات
No
تقنية إتش دي أوديو
No
تقنية الإدارة النشطة
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
No
المفتاح الآمن
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2
رمز المعالج
SR169
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
مواصفات السائل الحراري
PCG 2011A
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية سيكيور كي من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
76345
تقنية الاستجابة الذكية
No
تقنية بدء التشغيل السريع
No
قنية انتل® تيربو بوست- إصدار
No
تقنيل انتل للوصل الذكي
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
Yes
إدارة الطاقة
جهاز تزويد الطاقة *
65 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
مدى الرطوبة النسبية للتخزين
5 - 90%
الارتفاع التشغيلي
-20 - 60 متر
شهادات
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض *
385 ملم
العمق *
168 ملم
الارتفاع *
366 ملم
الوزن *
5,72 كيلو غرام
عرض التغليف
594 ملم
عمق التغليف
485 ملم
ارتفاع التغليف
396 ملم
وزن الحزمة
8,22 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
No
مزايا أخرى
كمية السواقات البصرية
1
تقنبية تسجيل الاقراص الضوئية LightScribe
No