location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx4700 حاسوب محمول باليد 10,2 سم (4") 640 x 480 بيكسل 186,7 غرام

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hx4700
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA282T
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0829160437132 show
الفئة:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
حواسيب محمولة باليد Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4048
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Mar 2024 18:58:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ hx4700 حاسوب محمول باليد 10,2 سم (4") 640 x 480 بيكسل 186,7 غرام
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,2 سم (4") 640 x 480 بيكسل
  • - 0,192 جيغابايت
  • - 0,624 جيغاهرتز
  • - بلوتوث
  • - ليثيوم أيون 1800 مللي أمبير ساعة
أكثر>>>
عرض
العرض
ترانزستورات الفيلم الرقيق
قطر الشاشة *
10,2 سم (4")
وضوح العرض *
640 x 480 بيكسل
درجة نقطة الشاشة
0.126
عدد ألوان الشاشة
65536 لوناً
الذاكرة
الذاكرة الداخلية *
0,192 جيغابايت
المعالج
ترددات المعالج *
0,624 جيغاهرتز
الشبكات
بلوتوث *
Yes
أداء نظام تحديد المواقع
نظام تحديد المواقع GPS *
No
الصوت
سماعات
Yes
الربط
منافذ الادخال الاخراج
USB
مخارج سماعة الرأس
1
منفذ الاشعة تحت الحمراء للبيانات
Yes
أداء
قارئ RFID *
No
قارئ الباركود *
No
برمجيات
البرمجيات المرفقة
HP ProtectTools secured by CREDANT Technologies, iPAQ Wireless, HP Mobile Printing, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Photosmart Premiere for Pocket PC, HP Image Transfer Operating system applications: Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, Microsoft Reader, File Explorer, Infrared Beaming Microsoft Windows Mobile 2003 Second Edition Software
إدارة الطاقة
سعة البطارية *
1800 مللي أمبير ساعة
تقنية البطارية
ليثيوم أيون
متطلبات الطاقة
100~240 Vac, 50/60 Hz
الوزن والأبعاد
الوزن *
186,7 غرام
العرض
77 ملم
العمق
15 ملم
الارتفاع
131 ملم
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
0 - 40 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
20 - 60 درجة مئوية
الرطوبة النسبية
90
ميزات الشبكة المحلية اللاسلكية
التقنية اللاسلكية
Wi-Fi 802.11b & Bluetooth
Technical details
فتحات مداخل بطاقة التوسع
1-bit SDIO & 4-bit SD/MMC CF 1 Type II, CF Card Expandability