location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx2490 حاسوب محمول باليد 8,89 سم (3.5") 240 x 320 بيكسل الشاشات الحساسة التي تعمل باللمس 164 غرام

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
hx2400
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx2490
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA675T
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0882780069541 show
الفئة:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
حواسيب محمولة باليد Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8313
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ hx2490 حاسوب محمول باليد 8,89 سم (3.5") 240 x 320 بيكسل الشاشات الحساسة التي تعمل باللمس 164 غرام
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,89 سم (3.5") 240 x 320 بيكسل الشاشات الحساسة التي تعمل باللمس
  • - SDRAM 0,064 جيغابايت
  • - بطاقات الذاكرة المتوافقة: ذاكرة كومباكت فلاش CF, MMC, SDIO
  • - 0,52 جيغاهرتز
  • - Windows Mobile 5.0
  • - بلوتوث الشبكات المحلية اللاسلكية Wi-Fi
  • - ميكروفون داخلي
  • - ليثيوم أيون 1440 مللي أمبير ساعة
أكثر>>>
عرض
العرض
ترانزستورات الفيلم الرقيق
قطر الشاشة *
8,89 سم (3.5")
وضوح العرض *
240 x 320 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
درجة نقطة الشاشة
0,24 x 0,24 ملم
عدد ألوان الشاشة
65536 لوناً
الذاكرة
الذاكرة الداخلية *
0,064 جيغابايت
نوع الذاكرة الداخلية
SDRAM
بطاقات الذاكرة المتوافقة *
ذاكرة كومباكت فلاش CF, MMC, SDIO
سعة ذاكرة القراءة فقط
192 ميجا بايت
المعالج
ترددات المعالج *
0,52 جيغاهرتز
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b
بلوتوث *
Yes
اصدار البلوتوث
1.2
شبكة بيانات *
غيد مدعوم
أداء نظام تحديد المواقع
نظام تحديد المواقع GPS *
No
آلة التصوير
آلة تصوير مدمجة *
No
الصوت
ميكروفون داخلي
Yes
سماعات
Yes
الربط
مخارج سماعة الرأس
1
الوصلة
USB, IrDA
منفذ الاشعة تحت الحمراء للبيانات
Yes
أداء
قارئ RFID *
No
قارئ الباركود *
No
وظيفة الهاتف *
No
مؤشرات الصمام الثنائي المشع LED
Yes
برمجيات
نظام التشغيل المثبت *
Windows Mobile 5.0
إدارة الطاقة
سعة البطارية *
1440 مللي أمبير ساعة
تقنية البطارية
ليثيوم أيون
تردد محول التيار المتردد
50/60 هرتز
متطلبات الطاقة
100 - 240V AC
الوزن والأبعاد
الوزن *
164 غرام
العرض
76,6 ملم
العمق
119,4 ملم
الارتفاع
16,3 ملم
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
0 - 40 درجة مئوية
ميزات الشبكة المحلية اللاسلكية
التقنية اللاسلكية
Wi-Fi
متطلبات النظام
انظمة التشغيل المتوافقة
Windows Mobile 5.0 Premium