location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M حاسوب محمول 43,9 سم (17.3") HD+ 12 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon HD 8670M Windows 8.1 أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-e125nd
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G7F08EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182947920 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 9504
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 24 Jan 2025 20:33:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M حاسوب محمول 43,9 سم (17.3") HD+ 12 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب AMD Radeon HD 8670M Windows 8.1 أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي أسود
  • - Intel® Core™ i5 i5-4200M 2,5 جيغاهرتز نوى المعالجات: 2
  • - 43,9 سم (17.3") HD+ 1600 x 900 بيكسل إضاءة خلفية LED 16:9
  • - 12 جيغابايت DDR3-SDRAM 1600 ميجا هرتز 1 x 4 + 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD مزدوج الطبقات
  • - AMD Radeon HD 8670M 2 جيغابايت Intel® HD Graphics 4600
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية بلوتوث 4.0
  • - ليثيوم أيون 47 واط ساعي 90 عرض
  • - Windows 8.1 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
1600 x 900 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD+
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
انتل® كور™ أي 5 الجيل الرابع
طراز المعالج *
i5-4200M
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3,1 جيغاهرتز
ترددات المعالج *
2,5 جيغاهرتز
معدل ناقل النظام
5 جيغا/ثا
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
PGA946
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i5-4200 Mobile series
الاسم الرمزي للمعالج
Haswell
نوع الناقل
DMI
تماثل FSB
No
تثبيت
C0
قوة التصميم الحراري (TDP)
37 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x16, 2x8, 1x8+2x4
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
12 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
سرعة ساعة الذاكرة
1600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 4 + 1 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 8670M
ذاكرة موائم الرسوميات المكتومة
2 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR3
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 4600
تردد قاعدة موائم رسوميات على اللوحة
400 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1150 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,74 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
11.1
هوية موائم الرسوميات على اللوحة
0x416
الصوت
نظام الصوت
DTS Sound+
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
أداء
رقائق اللوحة الرئيسية
Intel HM86 Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8.1
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
انتل TSX-NI
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 x 4.7 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SR1HA
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة TSX-NI من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
76348
معالج خال من التضارب
Yes
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
47 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
420 ملم
العمق
267 ملم
الارتفاع
32,8 ملم
الوزن *
2,9 كيلو غرام
مزايا أخرى
3D التوافق
No