location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox CB1-019 Intel® Celeron® 2955U 2 جيغابايت DDR3L-SDRAM 16 جيغابايت سواقة قرص ثابت نظام كروم او اس Mini PC حاسوب صغري أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebox CB1-019
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8Y73UA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793253892 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6137
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Jun 2024 12:34:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebox CB1-019 Intel® Celeron® 2955U 2 جيغابايت DDR3L-SDRAM 16 جيغابايت سواقة قرص ثابت نظام كروم او اس Mini PC حاسوب صغري أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب صغري أبيض 65 عرض
  • - Intel® Celeron® 2955U 1,4 جيغاهرتز نوى المعالجات: 2
  • - 2 جيغابايت DDR3L-SDRAM 1 x 2 جيغابايت
  • - 16 جيغابايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - Intel® HD Graphics
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 4 (802.11n) بلوتوث 4.0
  • - نظام كروم او اس
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Celeron®
طراز المعالج *
2955U
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
1,4 جيغاهرتز
مقبس المعالج
BGA 1168
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
نوع الناقل
DMI2
تماثل FSB
No
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Celeron Processor 2000 Series for Mobile
الاسم الرمزي للمعالج
Haswell
قوة التصميم الحراري (TDP)
15 عرض
درجة حرارة النواة
100 درجة مئوية
نسخة فتحات PCI سريعة
2.0
أقصى عدد من حارات PCI Express
10
معايرات PCI Express
1x2, 1x4, 4x1
عدد المعالجات المثبتة
1
تثبيت
C0
الذاكرة الداخبية القصوى التي يدعمها المعالج
16 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3L-SDRAM, LPDDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
25,6 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
2 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 2 جيغابايت
مداخل الذاكرة
1x SO-DIMM
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
16 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
1
عدد سواقات التخزين المدعومة
1
سعة القرص الصلب
0 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
16 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
M.2
قارئ البطاقات مدمج
Yes
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics
تردد قاعدة موائم رسوميات على اللوحة
200 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1000 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
منفذ الربط المرئي الرقمي DVI
No
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ العرض
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
مخارج سماعة الرأس
1
منفذ سماعة/ميكروفون مزدوج
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
العدد الإجمالي لموصلات SATA
2
عدد موصلات SATA III
2
تصميم
نوع الهيكل المعدني *
Mini PC
الحجم
0,6 لتر (لترات)
نظام تبريد الماء
No
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
أبيض
بلد المنشأ
الصين
أداء
نظام الصوت
Realtek ALC283
قنوات مخرج الصوت
5.1 قنوات
نوع المنتج *
حاسوب صغري
برمجيات
نظام التشغيل المثبت *
نظام كروم او اس
ميزات خاصة المعالج
تقنية المزايا المصممة للمنشآت الصغيرة
No
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية تخزين المصفوفات
No
ميزات خاصة المعالج
تقنية إتش دي أوديو
Yes
تقنية الإدارة النشطة
Yes
انتل 64
Yes
نسخة تقنية انتل الإدارة الفعالة
9.5
تقنية انتل سبيدستيب المعززة
Yes
إمكانية إدارة إنتل القياسية
No
الخيارات المدموجة المتاحة
No
برو وايرليس ديسبلي من انتل®
No
تقنية وايرليس إي سي من انتل®
No
تقنية بيلت عن فيجوالز من انتل®
Yes
تقنية Thunderbolt™ 3
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل TSX-NI
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
معايير التشفير المتقدمة
No
المفتاح الآمن
Yes
حماية نظام التشغيل
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
رسوميات عالية الدقة من انتل®
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
انتركونكت انتل QuickPath
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
No
تقنية انتل للفيديو الواضح (PAE)
Yes
قياس رزمة المعالج
40 x 24 x 1.5 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2
رمز المعالج
SR16Y
معايرة وحدة المعالجة المركزية (القصوى)
1
UART
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
True Key™
No
نسخة تقنية سمارت كونيكت من انتل®
1,00
نسخة تقنية أيدنتيتي بروتكشن من انتل®
0,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة سمول بيزنس ادفانتيج من انتل®
0,00
نسخة تقنية سمارت ريسبونس من انتل®
0,00
نسخة انتل للشركات ME
9.5
نسخة TSX-NI من انتل®
0,00
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
Yes
يونايت من انتل®
No
معالج ARK ID
75608
تقنية الاستجابة الذكية
No
تقنية بدء التشغيل السريع
No
قنية انتل® تيربو بوست- إصدار
No
تقنيل انتل للوصل الذكي
Yes
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
Yes
إدارة الطاقة
جهاز تزويد الطاقة *
65 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 40 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-20 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
مدى الرطوبة النسبية للتخزين
5 - 90%
الارتفاع التشغيلي
0 - 3050 متر
الارتفاع غيرالقابل للتشغيلي
0 - 4570 متر
شهادات
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض *
126 ملم
العمق *
126 ملم
الارتفاع *
39 ملم
الوزن *
640 غرام
محتوى التغليف
الفأرة مشمولة
No
لوحة المفاتيح متضمنة
No
عرض
العرض مشمول *
No
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
No
تقنية الافتراضية
VT-x