location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 20-b002la AMD E E1-1200 50,8 سم (20") 1600 x 900 بيكسل 2 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 8 Wi-Fi 4 (802.11n) أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
20
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-b002la
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3X40AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887111242464 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 34415
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 20-b002la AMD E E1-1200 50,8 سم (20") 1600 x 900 بيكسل 2 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 8 Wi-Fi 4 (802.11n) أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود, فضة 90 عرض
  • - AMD E E1-1200 1,4 جيغاهرتز نوى المعالجات: 2
  • - 50,8 سم (20") HD+ 1600 x 900
  • - 2 جيغابايت DDR3-SDRAM 1600 ميجا هرتز 1 x 2 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD قارئ البطاقات مدمج
  • - AMD Radeon HD 7310
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - Windows 8 64-بيت
أكثر>>>
عرض
قطر الشاشة *
50,8 سم (20")
وضوح العرض *
1600 x 900 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
الوضوح العالي بالكامل HD
No
نوع HD *
HD+
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD E
طراز المعالج *
E1-1200
نوى المعالجات
2
ترددات المعالج *
1,4 جيغاهرتز
ذاكرة المعالج المخبئية
1 ميجا بايت
الحوسبة ذات 64 بت
Yes
مقبس المعالج
BGA 413 (Socket FT1)
الذاكرة
الذاكرة الداخلية *
2 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
1600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 2 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ميموري ستيك, MS PRO, SD, SDHC, SDXC, xD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
AMD Radeon HD 7000
طراز موائم الرسوميات المدمج *
AMD Radeon HD 7310
الصوت
مكبرات الصوت مدمجة *
Yes
الطاقة المقدرة RMS
4 عرض
ميكروفون داخلي
Yes
نظام الصوت
عالي الوضوح
آلة التصوير
آلة تصوير مدمجة *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
سرعة نقل البيانات للشبكة المحلية اللاسلكية (الحد الاقصى) Wi-Fi
150 ميجابيت ثانية
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
بلوتوث *
No
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
تصميم
لون المنتج *
أسود, فضة
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
AMD A68M
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 8
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
جهد محول التيار المتردد الداخل
100 - 240 صورة
جهد محول التيار المتردد الخارج
19 صورة
الوزن والأبعاد
العرض (مع المنصة)
506 ملم
العمق (مع المنصة)
81 ملم
الارتفاع (مع المنصة)
399 ملم
الوزن (مع الحامل)
6 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
عائلة موائمات الرسوميات
AMD
واجهة بينية لسواقة التخزين
SATA
تقنية الكوابل
10/100Base-T(X)
نوع الهيكل المعدني
الكل في واحد
توصيل سماعة الرأس
3.5ملم
الحد الاقصى لعدد المعالجات المتعددة المتزامنة SMP
1
توصيل الميكروفون
3.5ملم
نظم تشغيل الحاسوب
جهاز الحاسوب الشخصي
الاستعداد للتشغيل عبر الشبكة المحلية عند اشارة ما Wake-on-LAN
Yes
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
HP EliteOne 800 G3 23.8-inch Touch All-in-One PC Intel® Core™ i5 i5-7500 60,5 سم (23.8") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 10 Pro أسود, فضة HP EliteOne 800 G3 23.8-inch Touch All-in-One PC Intel® Core™ i5 i5-7500 60,5 سم (23.8") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 10 Pro أسود, فضة
(show image)
1KA86EA EliteOne 800 G3 23.8-inch Touch All-in-One PC 0.00
(excl. VAT)
0 (incl. VAT)