location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G1 USDT Intel® Core™ i3 i3-4160 4 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب FreeDOS USFF جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G1 USDT
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7D20EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889296279259 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8730
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Jun 2024 12:22:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 800 G1 USDT Intel® Core™ i3 i3-4160 4 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب FreeDOS USFF جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 135 عرض
  • - Intel® Core™ i3 i3-4160 3,6 جيغاهرتز نوى المعالجات: 2
  • - 4 جيغابايت DDR3-SDRAM 1600 ميجا هرتز 1 x 4 جيغابايت
  • - 500 جيغابايت سواقة قرص صلب سوبر مالتي DVD
  • - Intel® HD Graphics 4400
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - FreeDOS
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i3
جيل المعالج
انتل® كور™ أي 3 الجيل الرابع
طراز المعالج *
i3-4160
نوى المعالجات
2
أسنان المعالج
4
ترددات المعالج *
3,6 جيغاهرتز
مقبس المعالج
LGA 1150 (H3)
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
نوع الناقل
DMI
تماثل FSB
No
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i3-4100 Desktop series
الاسم الرمزي للمعالج
Haswell
قوة التصميم الحراري (TDP)
54 عرض
درجة الحرارة قرب المعالج
72 درجة مئوية
نسخة فتحات PCI سريعة
3.0
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 2x8, 1x8+2x4
عدد المعالجات المثبتة
1
تثبيت
C0
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
25,6 جيغا بايت/ثانية
دعم ECC بواسطة المعالج
Yes
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
1600 ميجا هرتز
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
500 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 4400
ذاكرة موائم الرسوميات على اللوحة
1,7 جيغابايت
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1150 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,7 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
11.1
هوية موائم الرسوميات على اللوحة
0x41E
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ العرض
2
عدد منافذ PS/2
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
فتحات مداخل بطاقة التوسع
فتحات سريعة Mini PCI
1
تصميم
نوع الهيكل المعدني *
USFF
التنسيب المدعم
أفقي/عامودي
نظام تبريد الماء
No
عدد أماكن 5.25"
1
عدد أماكن 2.5"
1
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® Q87
نظام الصوت
DTS Studio Sound
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت *
FreeDOS
ميزات خاصة المعالج
تقنية المزايا المصممة للمنشآت الصغيرة
Yes
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية تخزين المصفوفات
No
تقنية إتش دي أوديو
No
تقنية الإدارة النشطة
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل TSX-NI
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
معايير التشفير المتقدمة
Yes
المفتاح الآمن
Yes
حماية نظام التشغيل
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
رسوميات عالية الدقة من انتل®
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SR1PK
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الطباعة بالحفر للرسوميات وIMC
22 نانومتر
مواصفات السائل الحراري
PCG 2013C
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
نسخة TSX-NI من انتل®
0,00
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
77488
تقنية الاستجابة الذكية
No
تقنية بدء التشغيل السريع
No
قنية انتل® تيربو بوست- إصدار
No
تقنيل انتل للوصل الذكي
No
تقنية تعدد المسارات الفائق
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
Yes
إدارة الطاقة
جهاز تزويد الطاقة *
135 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-20 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
مدى الرطوبة النسبية للتخزين
5 - 90%
الارتفاع التشغيلي
0 - 3050 متر
الارتفاع غيرالقابل للتشغيلي
0 - 4570 متر
شهادات
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض *
251 ملم
العمق *
254 ملم
الارتفاع *
66 ملم
الوزن *
3,1 كيلو غرام
محتوى التغليف
الفأرة مشمولة
No
لوحة المفاتيح متضمنة
Yes
لوحة مفاتيح رقمية
Yes
عرض
العرض مشمول *
No
مزايا أخرى
كمية السواقات البصرية
1
تقنبية تسجيل الاقراص الضوئية LightScribe
No
نوع التبريد
فعال
تقنية الافتراضية
VT-x
وضع علامة على القسم من انتل®
انتربرايز