location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow E62565h ليزر A4 1200 x 1200 نقطة لكل انش 61 الدفع لكل ألف

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed Flow E62565h
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8J74A#B19
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 840
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Dec 2021 15:14:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Managed Flow E62565h ليزر A4 1200 x 1200 نقطة لكل انش 61 الدفع لكل ألف
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر طباعة أحادية اللون
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود
  • - A4 61 الدفع لكل ألف
  • - نسخ أحادي اللون مسح اللون
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - الطباعة المباشرة
  • - بوابة USB اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 2560 ميجا بايت معالج مدمج 1200 ميجا هرتز
  • - 33,2 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
تقنية الطباعة *
ليزر
طباعة *
طباعة أحادية اللون
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
61 الدفع لكل ألف
سرعة الطباعة على وجهين (ISO/IEC 24734) لون واحد
50 صورة/دق
الوقت لطباعة اول صفحة (اسود, عادي)
5,4 ثانية
هوامش الطباعة (أعلى، أسفل، اليمين, اليسار)
4,3 ملم
النسخ
نسخ *
نسخ أحادي اللون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
61 الكلفة لكل ألف
العدد الأقصى للنسخ
9999 نسخ
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
600 x 600 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 356 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
تقنية المسح الضوئي
جهاز قرن شحني
المسح الضوئي الى
بريد إلكتروني, FTP, ملف, USB
سرعة المسح الضوئي (ملون)
83 الدفع لكل ألف
سرعة المسح الضوئي (أسود)
83 الدفع لكل ألف
سرعة المسح الضوئي (أسود)
167 عدد البوصات/دقيقة
سرعة المسح الضوئي (ملون)
167 عدد البوصات/دقيقة
اشكال الصور المدعمة
JPEG, TIF
أشكال الوثائق المدعومة
PDF, RTF, XPS
عمق لون المدخل
30 بيت
عمق لون المخرج
24 بيت
مستويات اللون الرمادي
256
اصدار برنامج "TWAIN"
2,1
الفاكس
ارسال بالمثالة *
No
مزايا
دورة العمل (الموصى بها)
5000 - 40000 الصفحات لكل شهر
دورة عمل الطابعة (الحد الاقصى) *
450000 الصفحات لكل شهر
مرسل رقمي
Yes
عدد خراطيش الطباعة *
1
الوان الطباعة *
أسود
اللغات الخاصة بوصف الصفحة
PCL 5, PCL 6, PDF 1.7, PostScript 3
قسم HP
انتربرايز
استطاعة الدخل والخرج
عدد أدراج الإدخال *
2
إجمالي سعة الإدخال *
550 صحائف
إجمالي الطاقة الإنتاجية *
500 صحائف
درج متعدّد الأغراض
Yes
سعة الصينية متعددة الأغراض
100 صحائف
نوع مدخل الورق
صينية ورق
وحدة تغذية المستندات التلقائية (ADF)
Yes
قدرة مغذي الوثائق تلقائياً
150 صحائف
العدد الأقصى لأدراج الإدخال
6
الحد الأقصى لكمية الادخال
3750 صحائف
الحد الاقصى لسعة الانتاج
1000 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق صكوك بوند, مغلفات, ورق ثقيل, ملصقات, ورق خفيف الوزن, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, ورق خشن, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
قياسات وسائط طباعة غير متوافقة مع ISO
تنفيذي, أوفيسيو, بيان
المعالجة الورقية
أحجام المغلفات
B5, C5, C6, DL
الربط
الواجهات القياسية
إيثرنت, USB 2.0
الطباعة المباشرة *
Yes
بوابة USB
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100,1000 ميجابيت ثانية
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
أداء
الحد الاقصى للذاكرة الداخلية
3072 ميجا بايت
قارئ البطاقات مدمج
No
الذاكرة الداخلية *
2560 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
1200 ميجا هرتز
تصميم
لون المنتج *
أبيض
تموضع السوق *
عمل تجاري
شاشة مدمجة *
Yes
قطر الشاشة
20,3 سم (8")
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
عرض اللون
Yes
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
740 عرض
متوسط استهلاك الطاقة أثناء الطباعة
740 عرض
متوسط استهلاك الطاقة أثناء النسخ
740 عرض
استهلاك الطاقة (مستعد)
29 عرض
استهلاك الطاقة (وضعية السبات)
3,3 عرض
استهلاك الطاقة (وضعية التوقف)
0,1 عرض
(TEC) "نجمة الطاقة النموذجية في استهلاك الكهرباء"
2,849 كيلوواط ساعة أسبوع
جهد دخل AC
220 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
أنظمة تشغيل ماك المدعومة
Mac OS X 10.1 Puma, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
أنظمة تشغيل لينوكس المدعومة
Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
أنظمة تشغيل المخدم المدعومة
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
30 - 70%
مدى درجة حرارة التخزين (من - الى)
-20 - 40 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
15 - 32,5 درجة مئوية
مدى الرطوبة النسبية للتخزين
10 - 90%
الاستدامة
شهادات الاستدامة
Blue Angel, EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
700 ملم
العمق
639 ملم
الارتفاع
785 ملم
الوزن
33,2 كيلو غرام
تعبئة البيانات
عرض التغليف
700 ملم
ارتفاع التغليف
785 ملم
وزن الحزمة
38 كيلو غرام