location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G2 عائلة انتل® زينون® ئي3 في3 E3-1226V3 68,6 سم (27") 2560 x 1440 بيكسل All-in-One workstation 8 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® Quadro® K610M Windows 7 Professional أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G2
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1N39PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793633120 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6557
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 G2 عائلة انتل® زينون® ئي3 في3 E3-1226V3 68,6 سم (27") 2560 x 1440 بيكسل All-in-One workstation 8 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® Quadro® K610M Windows 7 Professional أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation أسود 400 عرض
  • - عائلة انتل® زينون® ئي3 في3 E3-1226V3 3,3 جيغاهرتز نوى المعالجات: 4
  • - 68,6 سم (27") Quad HD 2560 x 1440
  • - 8 جيغابايت DDR3-SDRAM 1866 ميجا هرتز 2 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD
  • - NVIDIA® Quadro® K610M 1 جيغابايت Intel® HD Graphics P4600
  • - 2 ميجا بكسل
  • - اتصال الشيكة المحلية LAN بلوتوث 4.0
  • - Windows 7 Professional 64-بيت
أكثر>>>
Display
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
Quad HD
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شكل الشاشة
مسطحة
Processor
صانع المعالج *
Intel
فئة المعالج *
عائلة انتل® زينون® ئي3 في3
طراز المعالج *
E3-1226V3
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
3,7 جيغاهرتز
ترددات المعالج *
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
5 جيغا/ثا
قوة التصميم الحراري (TDP)
84 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1150 (H3)
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
32-بت, 64-بيت
تثبيت
C0
نوع الناقل
DMI2
الاسم الرمزي للمعالج
Haswell
مجموعة المعالج
Intel Xeon E3-1200 v3
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 2x8, 1x8+2x4
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
معالج خال من التضارب
No
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
25,6 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
Yes
Memory
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
4
نوع فتحات الذاكرة
DIMM
سرعة ساعة الذاكرة
1866 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 4 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
Storage
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
Graphics
طراز موائم الرسوميات المخبأ *
NVIDIA® Quadro® K610M
ذاكرة موائم الرسوميات المكتومة
1 جيغابايت
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics P4600
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1200 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,74 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
11.2
عدد وحدات التنفيذ
20
Audio
مكبرات الصوت مدمجة *
Yes
Camera
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
2 ميجا بكسل
Network
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 5 (802.11ac)
اتصال الشيكة المحلية LAN *
Yes
Network
بلوتوث *
Yes
اصدار البلوتوث
4.0
Ports & interfaces
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ العرض
1
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
مخرج مكبر الصوت صابووفر
Yes
Design
لون المنتج *
أسود
بلد المنشأ
الصين
Performance
نوع المنتج *
All-in-One workstation
رقائق اللوحة الرئيسية
Intel® C226
Software
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Professional
نظام تشغيل الاسترداد
Windows 8.1 Pro
Processor special features
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
انتل في الداخل
Yes
تقنية انتل InTru™ 3D
Yes
وصول مرن للذاكرة انتل
Yes
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
22 نانومتر
مواصفات السائل الحراري
PCG 2013D
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
1,00
تقنية انتل FDI
Yes
تقنية تسارع الدخل/الخرج انتل
Yes
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
80917
Power
طاقة محول التيار المتردد
400 عرض
Weight & dimensions
العرض (بدون حامل)
660,4 ملم
العمق (بدون حامل)
419,1 ملم
الارتفاع (بدون حامل)
528,3 ملم
الوزن (بدون حامل)
21,3 كيلو غرام
Sustainability
شهادات الاستدامة
نجمة الطاقة
Packaging content
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
Other features
شاشة قابلة للعزل
No