location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 جيغابايت 20,3 سم (8") 2 جيغابايت Wi-Fi 5 (802.11ac) Windows 10 Home أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Note 5000nd 2-in-1 Productivity Pack
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6F48EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894453983 show
الفئة:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
أجهزة حاسوب لوحية Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11588
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Jun 2024 12:27:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 جيغابايت 20,3 سم (8") 2 جيغابايت Wi-Fi 5 (802.11ac) Windows 10 Home أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - لوح تابلت محمول أسود, فضة
  • - 20,3 سم (8") 1920 x 1200 بيكسل WVA
  • - Intel Atom® x5-Z8300 1,44 جيغاهرتز
  • - 32 جيغابايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - كاميرا مفردة 5 ميجا بكسل آلة تصوير أمامية 2 ميجا بكسل
  • - 4G Wi-Fi 5 (802.11ac) بلوتوث 4.0
  • - ليثيوم بوليمر 4000 مللي أمبير ساعة 6,25 ساعة
  • - Windows 10 Home 64-بيت
أكثر>>>
عرض
قطر الشاشة *
20,3 سم (8")
وضوح العرض *
1920 x 1200 بيكسل
إضاءة خلفية LED
Yes
نوع اللوحة *
WVA
تقنية اللمس
لمس متعدد
نوع شاشة اللمس
سعوي
نسبة الأبعاد الأصلية
16:10
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Atom®
طراز المعالج *
x5-Z8300
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
1,84 جيغاهرتز
ترددات المعالج *
1,44 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
رقائق اللوحة الرئيسية
Intel® HM65 Express
معالج خال من التضارب
Yes
رمز المعالج
SR29Z
الاسم الرمزي للمعالج
Cherry Trail
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
قياس رزمة المعالج
17 x 17 ملم
مجموعة المعالج
Intel Atom x5 Series
طاقة تصميم سيناريو (SDP)
2 عرض
تثبيت
C0
درجة حرارة النواة
90 درجة مئوية
عدد وحدات التنفيذ
12
معايرات PCI Express
1x1
الذاكرة
الذاكرة الداخلية *
2 جيغابايت
نوع الذاكرة الداخلية
LPDDR3-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية
2 جيغابايت
سرعة ساعة الذاكرة
1600 ميجا هرتز
وسائط التخزين
سعة التخزين الداخلي *
32 جيغابايت
قارئ البطاقات مدمج *
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
وسائط التخزين *
سواقة قرص ثابت
الرسومات
عائلة موائمات الرسوميات
Intel
بطاقة الشاشة
HD Graphics
الصوت
مكبرات الصوت مدمجة
Yes
ميكروفون داخلي
Yes
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير خلفية
Yes
نوع آلة التصوير الخلفية *
كاميرا مفردة
وضوح آلة التصوير الخلفية (رقمي) *
5 ميجا بكسل
التبئير الذاتي
Yes
تسجيل الفيديو
Yes
أنماط تسجيل الفيديو
1080p
آلة تصوير أمامية *
Yes
وضوح آلة التصوير الأمامية (رقمي)
2 ميجا بكسل
الشبكات
إيجاد شبكة المحمول
4G
اتصال شبكة الجوال *
Yes
معايير 3G
HSPA+
معايير 4G
LTE
بلوتوث
Yes
اصدار البلوتوث
4.0
بلوتوث منخفض الطاقة (BLE)
Yes
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
No
WWAN
مُثبت
الربط
كمية منافذ Micro-USB 2.0
2
كمية منافذ ميكرو HDMI
1
ميكروفون, مقبس الادخال
No
فتحة البطاقة الذكية
No
منفذ سماعة/ميكروفون مزدوج
Yes
مخرج السماعة الرأسية
Yes
ميزات الهاتف
مكالمة فيديوية
Yes
إتصال فيديو
Yes
هاتف ذو مكبر صوت
Yes
المراسلة
المراسلة الفورية (IM)
Yes
مراسلة فيديوية
Yes
البريد الالكتروني
Yes
تصميم
نوع الجهاز *
تابلت محمول
شكل الجهاز *
لوح
لون المنتج *
أسود, فضة
أداء
وظيفة بمساعدة نظام تحديد المواقع (A-GPS) *
Yes
غلوناس
Yes
نظام تحديد المواقع GPS
Yes
مقياس تسارع
Yes
حساس الضوء المحيط
Yes
جيروسكوب
Yes
حساس لاقتراب الرأس
Yes
جي بي إس *
Yes
بلد المنشأ
الصين
برمجيات
نظم تشغيل الحاسوب *
Windows
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
قنية انتل® تيربو بوست- إصدار
No
تقنية حماية الهوية
Yes
الخيارات المدموجة المتاحة
No
انتل 64
Yes
معايير التشفير المتقدمة
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
سيكيور بوت من انتل®
Yes
نسخة تقنية سيكيور بوت من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
بطارية
تقنية البطارية *
ليثيوم بوليمر
سعة البطارية *
4000 مللي أمبير ساعة
عدد وحدات البطارية
1
مدى حياة البطارية (القصوى)
6,25 ساعة
إدارة الطاقة
طاقة محول التيار المتردد
15 عرض
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
126,6 ملم
العمق
218 ملم
الارتفاع
7,7 ملم
الوزن
368 غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
قلم كتابة
Yes
كتيب
Yes
دليل البدء السريع
Yes
بطاقة الضمان
Yes
شهادات
شهادات الامتثال
RoHS
مزايا أخرى
مقبس المعالج
BGA 592
معايير 2G
Edge, GPRS
معالج ARK ID
87383