location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P232 شاشة حاسوب مسطحة 58,4 سم (23") 1920 x 1080 بيكسل HD كامل صمام ثنائي مشع للضوء LED أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P232
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7X31A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793867235 show
الفئة:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
شاشات حاسوب مسطحة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 55977
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDisplay P232 شاشة حاسوب مسطحة 58,4 سم (23") 1920 x 1080 بيكسل HD كامل صمام ثنائي مشع للضوء LED أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 58,4 سم (23") صمام ثنائي مشع للضوء LED TN
  • - HD كامل 1920 x 1080 بيكسل 16:9
  • - 5 مللي ثانية 250 شمعة/متر مربع 1000:1
  • - 24 عرض
أكثر>>>
عرض
قطر الشاشة *
58,4 سم (23")
وضوح العرض *
1920 x 1080 بيكسل
نوع HD *
HD كامل
نسبة الأبعاد الأصلية *
16:9
تقنية الشاشة *
صمام ثنائي مشع للضوء LED
نوع اللوحة *
TN
الشاشات الحساسة التي تعمل باللمس *
No
سطوع العرض (تقليدي)
250 شمعة/متر مربع
زمن الاستجابة *
5 مللي ثانية
شكل الشاشة *
مسطحة
درجات وضوح الرسوميات المدعومة
1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
نسبة الطول للعرض
16:9
(نسبة التباين (نموذجي *
1000:1
نسبة التباين (ديناميكي)
5000000:1
زاوية الرؤية، أفقياً
170 درجة
زاوية الرؤية، عمودياً
160 درجة
عدد ألوان الشاشة *
16.78 مليون لون
درجة نقطة الشاشة
0,265 x 0,265 ملم
مدى المسح الضوئي أفقيا
24 - 80 كيلوهرتز
مدى المسح الضوئي عموديا
50 - 60 هرتز
حجم المرئي، أفقياً
50,9 سم
حجم المرئي، عمودياً
28,6 سم
أداء
NVIDIA G-SYNC *
No
تقانية خالية من الارتعاش
No
وسائط متعددة
مكبرات الصوت مدمجة *
No
آلة تصوير مدمجة *
No
تصميم
تموضع السوق *
عمل تجاري
لون المنتج *
أسود
الربط
موزع يو اس بي مدمج *
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ العرض
1
مدخل الصوت
No
مخرج السماعة الرأسية *
No
HDCP
Yes
الربط
قارئ البطاقات مدمج
No
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
No
اتصال الشيكة المحلية LAN
No
علم تصميم النعدات والوظائف لتتناسب مع الانسات
تركيب VESA *
Yes
متوافق مع نظام التعليق VESA
100 x 100 ملم
فتحة قفل الكابل *
Yes
نوع فتحة قفل الكابل
Kensington
تعديل الارتفاع *
No
تعديل الميلان
Yes
زاوية الامالة
-5 - 22 درجة
صورة داخل صورة
No
استخدام الاجهزة الموصلة دون الضبط
Yes
إدارة الطاقة
استهلاك الطاقة (النموذجي) *
24 عرض
استهلاك الطاقة (وضعية الاستعداد) *
0,5 عرض
استهلاك الطاقة (الأقصى)
30 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
الوزن والأبعاد
العرض (مع المنصة)
548,6 ملم
العمق (مع المنصة)
185 ملم
الارتفاع (مع المنصة)
408,3 ملم
العرض (بدون حامل)
548,6 ملم
العمق (بدون حامل)
55 ملم
الارتفاع (بدون حامل)
346,3 ملم
الوزن (بدون حامل)
4 كيلو غرام
الاستدامة
شهادات الاستدامة
نجمة الطاقة
مزايا أخرى
بلد المنشأ
الصين
العرض
صمام ثنائي مشع للضوء LED
مفتاح تشغيل/إيقاف
Yes
مكبر الصوت صابووفر الداخلي
No
ضابط جهاز التلفاز مدمج
No
ميراكاست
No
اجهزة حاسوب المعتمدة على الخادم
تم تركيب جهاز حاسوب يعمل على المخدم
No