location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2545 نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 7 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2545
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8Q32A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793900420 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5639
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Mar 2024 18:28:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet 2545 نفث حبر حراري A4 4800 x 1200 نقطة لكل انش 7 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب نفث حبر حراري طباعة ملونة
  • - 4800 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A4 7 الدفع لكل ألف
  • - نسخ ملون مسح اللون
  • - HP Auto Wireless Connect
  • - الطباعة المباشرة
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi
  • - 3,6 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
يدوي
دقة الطباعة السوداء
600 x 600 نقطة لكل انش
تقنية الطباعة *
نفث حبر حراري
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
4800 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
7 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
4 الدفع لكل ألف
سرعة الطباعة (اسود, مسودة, A4/US Letter)
20 الدفع لكل ألف
سرعة للطباعة (ملون, مسودة, A4/US Letter)
16 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
17 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
24 ثانية
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
600 x 300 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
4,5 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
3 الكلفة لكل ألف
العدد الأقصى للنسخ
9 نسخ
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
1200 x 1200 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 297 ملم
نوع المسح الضوئي *
جهاز المسح الضوئي المسطح
تقنية المسح الضوئي
CIS
المسح الضوئي الى
ملف, صورة
اشكال الصور المدعمة
BMP, JPG, PNG, TIF
أشكال الوثائق المدعومة
PDF
عمق لون المخرج
24 بيت
مستويات اللون الرمادي
256
اصدار برنامج "TWAIN"
1,9
الفاكس
ارسال بالمثالة *
No
مزايا
دورة العمل (الموصى بها)
100 - 250 الصفحات لكل شهر
دورة عمل الطابعة (الحد الاقصى) *
1000 الصفحات لكل شهر
مرسل رقمي
No
عدد خراطيش الطباعة *
2
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 3, PCLm, URF
استطاعة الدخل والخرج
عدد أدراج الإدخال *
1
إجمالي سعة الإدخال *
60 صحائف
إجمالي الطاقة الإنتاجية *
25 صحائف
العدد الأقصى لأدراج الإدخال
1
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
الحد الاقصى لحجم الطباعة
216 x 356 mm
أنواع وسائط درج الورق *
مغلفات, ملصقات, ورق صور, ورق عادي
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
قياسات وسائط طباعة غير متوافقة مع ISO
قانوني
أحجام المغلفات
10, DL
احجام ورق الصور
4x6, 5x7, 8x10
وزن وسائط درج الورق
60 - 90 غرام/متر مربع
الربط
الواجهات القياسية
USB 2.0, شبكة محلية LAN لاسلكية
الطباعة المباشرة *
Yes
بوابة USB
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
No
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تقنية طباعة الجوال
HP Auto Wireless Connect
أداء
قارئ البطاقات مدمج
No
مستوى ضغط الصوت (الطباعة)
55 ديسيبل
تصميم
لون المنتج *
أسود, الرمادية
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
قطر الشاشة
5,08 سم (2")
الشاشات الحساسة التي تعمل باللمس
No
عرض عدد الأسطر
1 الأسطر
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
10 عرض
متوسط استهلاك الطاقة أثناء النسخ
8,4 عرض
استهلاك الطاقة (وضعية الاستعداد)
2 عرض
استهلاك الطاقة (وضعية السبات)
0,9 عرض
استهلاك الطاقة (وضعية التوقف)
0,2 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
مزايا خاصة بالعلامة التجارية
HP SureSupply
Yes
HP توقيف آلي/تشغيل آلي
Yes
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 7, Windows 7 Enterprise, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
أنظمة تشغيل ماك المدعومة
Mac OS X 10.6 Snow Leopard
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
15 - 80%
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
5 - 40 درجة مئوية
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
425,2 ملم
العمق
305,8 ملم
الارتفاع
156,6 ملم
الوزن
3,6 كيلو غرام
تعبئة البيانات
عرض التغليف
463 ملم
عمق التغليف
193 ملم
ارتفاع التغليف
354 ملم
وزن الحزمة
5,21 كيلو غرام
محتوى التغليف
كتيب
Yes
اسلاك الطاقة مشمولة
Yes
بطاقة الضمان
Yes
مزايا أخرى
وضعية توفير الطاقة
Yes